EN
  • EN
  • DE
  • IT

MAX8709ETI+TG05

Part No MAX8709ETI+TG05
Manufacturer Maxim Integrated
Catalog PMIC - Lighting, Ballast Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Lighting,Ballast Controllers
Manufacturer Maxim Integrated
Win Source Part Number 312314-MAX8709ETI+TG05
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8709ETI+TG05 CAD Model

Description

Maxim Integrated MAX8709ETI+TG05

The MAX8709ETI+TG05 is a high-performance, low-power, thin quad flat no-leads (TQFN) packaged integrated circuit from Maxim Integrated, designed to meet the rigorous demands of power management within complex electronic systems. This precision IC is engineered to provide efficient power conversion and regulation, making it an ideal choice for a wide range of applications, including portable devices, computing systems, and telecommunications equipment.

With its compact 28-pin TQFN package, the MAX8709ETI+TG05 offers a space-saving solution that is particularly valuable for designs where board space is at a premium. The device operates over a wide temperature range, ensuring reliability and consistent performance under varying environmental conditions. This makes it suitable for use in both commercial and industrial applications.

The MAX8709ETI+TG05 is equipped with advanced features that enhance its functionality and ease of use. It incorporates sophisticated control mechanisms that ensure stable operation, even under fluctuating load conditions. The device's high level of integration reduces the need for external components, simplifying the design process and accelerating time-to-market for products that incorporate it.

Key features of the MAX8709ETI+TG05 include high efficiency, low quiescent current, and excellent thermal performance. These characteristics help to extend battery life in portable applications and reduce power consumption in all types of systems. Additionally, the device offers protection features such as over-temperature and over-current protection, which safeguard the IC and the system it is part of from potential damage due to abnormal operating conditions.

Overall, the MAX8709ETI+TG05 from Maxim Integrated is a versatile and reliable choice for designers seeking to optimize power management in their electronic products. Its combination of small form factor, robust performance, and protective features make it a valuable component in any power-sensitive application.

For detailed specifications, application notes, and further information, interested parties are encouraged to consult the datasheet and technical resources provided by Maxim Integrated for the MAX8709ETI+TG05.

You May Also Be Interested in

ON Semiconductor
IC BALLAST CNTRL 22KHZ 8SOP
Lowest to $7.9419
ON Semiconductor
IC BALLAST CNTRL 57.3KHZ 8SOP
Lowest to $0.3764
Maxim Integrated
IC SUPERVISOR CCFL BACKLGT PWR
Lowest to $10.9749
Fairchild/ON Semiconductor
FLUORESCENT LIGHT CONTROLLER
Lowest to $1.1779
STMicroelectronics
IC PFC/BALLAST CNTRL 20SO
Lowest to $3.7768
Infineon Technologies
IC BALLAST CNTRL 95KHZ 16DIP
Need more? Email Us
Maxim Integrated
IC SMD SO16 BACKLGT
Lowest to $2.7313
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
Need more? Email Us
Maxim Integrated
LCD CONTRAST CONTROLLER
Lowest to $7.6840

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess