EN
  • EN
  • DE
  • IT

FAN7711M

Part No FAN7711M
Manufacturer ON Semiconductor
Catalog PMIC - Lighting, Ballast Controllers
Description IC BALLAST CNTRL 57.3KHZ 8SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Type Ballast Controller
Frequency 48.7kHz ~ 57.3kHz
Voltage - Supply 12.4V ~ 15.2V
Current - Supply 3.2 mA
Dimming No
Temperature Range - Operating -25°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number FAN7711
Standard Package 90 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 590781-FAN7711M
Ultra Librarian 3D Model Ultra Librarian FAN7711M CAD Model

Description

ON Semiconductor FAN7711M Ballast Control IC

The FAN7711M, designed and manufactured by ON Semiconductor, is a highly integrated and feature-rich ballast control integrated circuit (IC) tailored for fluorescent lamp ballasts. This advanced semiconductor device is engineered to provide reliable and efficient control for electronic ballasts used in lighting applications. With its compact design and robust functionality, the FAN7711M is an ideal solution for driving fluorescent lamps in both commercial and residential settings.

Key Features

  • High-Voltage Process: Manufactured using a high-voltage process, the FAN7711M is capable of withstanding and controlling the high voltages required for fluorescent lamp operation.
  • Integrated Half-Bridge Driver: The IC includes a built-in half-bridge driver, which simplifies the circuit design and reduces the number of external components required. This integration helps to increase system reliability and reduce overall cost.
  • Variable Preheat and Strike Frequencies: It offers programmable preheat and strike frequencies to ensure safe and gentle startup of the lamps, which can extend the lamps' lifespan.
  • Protection Features: The FAN7711M comes with multiple protection features, including over-voltage, over-current, and under-voltage lockout, which safeguard the ballast and the lamp against a wide range of fault conditions.
  • Zero-Voltage Switching (ZVS): It supports zero-voltage switching to minimize switching losses and improve overall efficiency.

Applications

  • Linear Fluorescent Lamps
  • Compact Fluorescent Lamps
  • Energy-Saving Lighting Systems

Benefits

The FAN7711M offers numerous benefits to manufacturers and consumers alike. Its high level of integration leads to a reduction in the size and complexity of the ballast circuitry, which can result in more compact and cost-effective lighting solutions. The IC's advanced protection features enhance safety and reliability, contributing to longer-lasting lighting fixtures with fewer maintenance requirements. Furthermore, the energy-efficient operation enabled by the FAN7711M's ZVS capability can lead to lower energy consumption and reduced electricity bills for end-users.

In summary, the FAN7711M from ON Semiconductor is a versatile and efficient solution for modern electronic ballast designs, offering the performance and features required to meet the demands of today's energy-conscious lighting industry.

You May Also Be Interested in

Maxim Integrated
FLUORESCENT LIGHT CONTROLLER, 10
Lowest to $3.2184
Maxim Integrated
IC SMD SO16 BACKLGT
Lowest to $2.7313
Maxim Integrated
LCD CONTRAST CONTROLLER
Lowest to $9.1175
Maxim Integrated
CCFL BACKLIGHT CONTROLLER
Lowest to $2.2296
STMicroelectronics
IC PFC/BALLAST CNTRL 20SO
Lowest to $3.3988
Maxim Integrated
IC CCFL CNTRL 100KHZ 28TSSOP / CCFL Controller Controller 40kHz ~ 100kHz Yes 28-TSSOP
Need more? Email Us
ON Semiconductor
IC BALLAST CNTRL 57.3KHZ 8SOP
Lowest to $0.3764
Maxim Integrated
LCD CONTRAST CONTROLLER
Lowest to $7.6840
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER, VOLTAGE / Ballast Controller Controller 250kHz ~ 350kHz No 8-SOP
Lowest to $0.2181

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3764 $65.8700
420+ $0.3091 $129.8220
650+ $0.3002 $195.1300
895+ $0.2897 $259.2815
1,155+ $0.2807 $324.2085
1,550+ $0.2510 $389.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,110 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess