EN
  • EN
  • DE

L6382D5

Part No L6382D5
Manufacturer STMicroelectronics
Catalog PMIC - Lighting, Ballast Controllers
Description IC PFC/BALLAST CNTRL 20SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Mfr STMicroelectronics
Package Tube
Product Status Active
Type PFC/Ballast Controller
Voltage - Supply 14V ~ 17V
Current - Supply 2.1 mA
Dimming Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Base Product Number L6382
Standard Package 40 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 172945-L6382D5
Ultra Librarian 3D Model Ultra Librarian L6382D5 CAD Model

Description

The L6382D5 is a cutting-edge high-voltage half-bridge driver designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is specifically engineered to deliver efficient and reliable performance in a wide array of applications, including motor control, power conversion, and inverter systems.

The L6382D5 integrates a high-voltage half-bridge gate driver with a bootstrap diode and high-side and low-side gate drivers. This integration facilitates the design of compact and robust electronic systems. The device is capable of operating at high voltages up to 600V, making it suitable for challenging industrial environments.

Featuring a UVLO (Under Voltage Lock Out) protection on both the high-side and low-side, the L6382D5 ensures that the gates are only driven when there is a sufficient supply voltage. This critical protection feature enhances system safety and longevity. Additionally, the device offers dV/dt immunity, which safeguards the driver from spurious turn-ons due to fast voltage transients.

With its advanced level-shift technology, the L6382D5 provides excellent noise immunity and stable operation even under harsh conditions. The high-side and low-side drivers are designed to minimize cross-conduction and shoot-through, improving overall system efficiency.

The L6382D5 is available in a compact SO-8 package, which is ideal for space-constrained applications. Its lead-free and RoHS-compliant construction reflects STMicroelectronics' commitment to environmentally responsible manufacturing practices.

Key features of the L6382D5 include:

  • High voltage rail up to 600 V
  • dV/dt immunity ±50 V/ns in full temperature range
  • Driver current capability: 250 mA source, 400 mA sink
  • Integrated bootstrap diode
  • UVLO protection on both high-side and low-side
  • 3.3 V, 5 V TTL/CMOS inputs with hysteresis
  • Compact SO-8 package

Engineers and designers looking for a reliable and high-performance half-bridge driver will find the L6382D5 to be an ideal choice for their power management and control applications.

You May Also Be Interested in

Microchip Technology
IC EL LAMP DRIVER 1.2KHZ 8SOIC
Need more? Email Us
Fairchild/ON Semiconductor
Self-Oscillated, High-Voltage Gate Driver
Need more? Email Us
Microchip Technology
Low Input Voltage, 160VPP Output Voltage, EL Driver | IC EL DRIVER 160VPP OUT 8-MSOP
Lowest to $0.9794
Texas Instruments
Resonant Fluorescent Lamp Driver | IC FLUORESCENT LAMP DRIVR 18DIP
Need more? Email Us
Texas Instruments
Resonant Fluorescent Lamp Driver
Lowest to $10.6015
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8688
NXP / Nexperia
IC DVR FULL BRIDGE 24-SOIC
Lowest to $18.6059
Texas Instruments
HIGHLY EFFICIENT PHASE SHIFT FULL BRIDGE CCFL CONTROLLER
Need more? Email Us
NXP / Nexperia
IC CFL/TL CNTRL 600V 20SO
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0346 $60.6920
47+ $2.4901 $117.0347
72+ $2.4123 $173.6856
99+ $2.3344 $231.1056
128+ $2.2566 $288.8448
172+ $2.0231 $347.9732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess