Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 28.5V
Dropout Voltage-Max 1.5V @ 5A
Output Current 5A
PSRR 75dB (120Hz)
Control Protection Features Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.25 V to 28.5 V
Voltage - Dropout (Typical) 1.3V @ 5A
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 088080-LT1084CT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian LT1084CT CAD Model

Description

LT1084CT Voltage Regulator by Linear Technology

The LT1084CT is a robust low dropout positive voltage regulator designed to provide a consistent and stable output voltage. Manufactured by Linear Technology, a leader in analog integrated circuits, the LT1084CT is part of a family of regulators that are widely used in a variety of applications due to their reliability and performance. This component is particularly suitable for high-power applications where a significant drop in input voltage is required and where output voltage stability is critical.

Key Features:

  • Adjustable Output: The LT1084CT offers an adjustable output voltage from 1.25V to as high as 29V, which allows for a high degree of flexibility in circuit design.
  • High Current Capability: With a maximum output current of 5A, this regulator can handle high current loads, making it an excellent choice for power-intensive applications.
  • Low Dropout Voltage: The device features a low dropout voltage, typically 1.3V at maximum output current, which enhances efficiency and allows operation over a wider range of input voltages.
  • Excellent Line and Load Regulation: The LT1084CT provides superior line and load regulation characteristics, ensuring a stable output even with fluctuating input voltages or varying load conditions.
  • Overcurrent and Overtemperature Protection: Built-in protection mechanisms safeguard the device and the overall system from damage due to excessive current or overheating.

Applications:

The versatility of the LT1084CT makes it suitable for a wide array of applications, including:

  • High-efficiency linear regulators
  • Constant-current battery chargers
  • Power supplies for microprocessors and digital systems
  • Adjustable power supplies
  • Post regulators for switching supplies

With its impressive feature set and robust design, the LT1084CT from Linear Technology is an ideal choice for designers seeking a reliable and high-performance voltage regulation solution. Whether for industrial equipment, consumer electronics, or complex digital systems, the LT1084CT provides the necessary precision and power to meet demanding requirements.

You May Also Be Interested in

Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Lowest to $4.0731
ECAD model for ISL78301FVEAZ
Intersil
IC REG LINEAR 3.3V 1A 10DFN
Need more? Email Us
ECAD model for ISL80101IR33Z
Intersil
IC REG LINEAR 5V 1A 10DFN
Need more? Email Us
ECAD model for ISL80101IR50Z
Rohm Semiconductor
IC REG LINEAR 3.3V 1A TO220-5
Need more? Email Us
ECAD model for BA033CC0WT-V5
ON Semiconductor
IC REG LINEAR 2.5V 150MA SOT-563
Lowest to $1.6299
ECAD model for NCP170AXV250T2G
Microchip Technology
IC REG LIN 2.8V 250MA SOT-223-3
Need more? Email Us
ECAD model for MCP1703A-2802E/DB
Analog Devices Inc.
IC REG LINEAR 1.8V 2A 8-SOIC-EP
Lowest to $19.9602
ECAD model for ADP7158ARDZ-1.8-R7
Microchip Technology
IC REG LINEAR 3V 500MA TO220-3
Need more? Email Us
ECAD model for MCP1825S-3002E/AB
Microchip Technology
IC REG LINEAR 1.8V 1A DDPAK-5
Need more? Email Us
ECAD model for MCP1826T-1802E/ET

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.2632 $98.5264
3+ $40.4211 $121.2633
5+ $39.1580 $195.7900
6+ $37.8948 $227.3688
8+ $36.6316 $293.0528
11+ $32.8422 $361.2642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention