EN
  • EN
  • DE

FAN7544M

Part No FAN7544M
Manufacturer Fairchild/ON Semiconductor
Catalog PMIC - Lighting, Ballast Controllers
Description FLUORESCENT LIGHT CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Mfr Fairchild/ON Semiconductor
Package Tube
Product Status Obsolete
Type Ballast Controller
Frequency 48.2kHz ~ 57.8kHz
Voltage - Supply 12.7V ~ 30V
Current - Supply 6.5 mA
Dimming No
Temperature Range - Operating -25°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number FAN7544
Standard Package 485 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 590758-FAN7544M
Ultra Librarian 3D Model Ultra Librarian FAN7544M CAD Model

Description

The FAN7544M is a ballast controller integrated circuit (IC) designed for power management applications.

  • Product: FAN7544M
  • Type: Ballast Controller IC
  • Application: Power Management, Lighting
  • Mounting Type: Surface Mount
  • Package: Tube
  • Standard Package Quantity: 485 pieces
  • Frequency Range: 48.2kHz to 57.8kHz
  • Supply Voltage: 12.7V to 30V
  • Supply Current: 6.5mA
  • Dimming Functionality: No

You May Also Be Interested in

Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $0.8408
Infineon Technologies
IC SMART BALLAST CONTROL DSO-19
Lowest to $2.5888
Texas Instruments
HIGHLY EFFICIENT PHASE SHIFT FULL BRIDGE CCFL CONTROLLER
Need more? Email Us
Microchip Technology
IC LED DRIVER 8SOIC
Lowest to $24.0113
Infineon Technologies
IC SMART BALLAST CONTROL DSO18
Lowest to $2.0178
Fairchild/ON Semiconductor
IC DRIVER GATE HV SELF OSC 8-SOP
Lowest to $14.1493
NXP / Nexperia
IC DVR FULL BRIDGE 28-SSOP / Driver 0.2A 3-OUT Full Brdg Automotive 28-Pin SSOP T/R
Lowest to $19.5853
Microchip Technology
EL Lamp Driver 9.5V 8-Pin SOIC N T/R / IC LED DRIVER 8SOIC
Need more? Email Us
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP / EL Lamp Driver 5V 8-Pin MSOP T/R
Lowest to $0.6537

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0517 $57.8435
135+ $0.8629 $116.4915
210+ $0.8360 $175.5600
290+ $0.8090 $234.6100
370+ $0.7821 $289.3770
495+ $0.7011 $347.0445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,830 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess