EN
  • EN
  • DE

AD8452ASTZ-RL

Part No AD8452ASTZ-RL
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC AFE/PWM CONTROLLER 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type AFE/PWM Controller
Applications Battery Test/Formation Systems
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number AD8452
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859745-AD8452ASTZ-RL
Ultra Librarian 3D Model Ultra Librarian AD8452ASTZ-RL CAD Model

Description

Product Overview: AD8452ASTZ-RL from Analog Devices Inc.

The AD8452ASTZ-RL is a precision front-end controller and PWM driver from Analog Devices Inc., designed for battery testing and formation systems. This integrated circuit combines a fixed-frequency, current-mode pulse-width modulation (PWM) controller and a precision analog front-end to form an all-in-one solution, streamlining the design process for engineers.

Key Features

  • Precision Control: The AD8452ASTZ-RL offers high precision current and voltage measurement capabilities, ensuring accurate control over charging and discharging processes.
  • Integrated PWM Controller: With an integrated PWM controller, the device simplifies the design of power conversion stages, reducing the number of components required.
  • Wide Input Range: The device supports a wide input voltage range, making it versatile for various battery chemistries and configurations.
  • Robust Protection Features: It includes multiple protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, safeguarding the system under extreme conditions.

Applications

The AD8452ASTZ-RL is ideal for precision battery formation and test systems, including:

  • Automotive battery manufacturing
  • Industrial battery pack testing
  • Energy storage systems
  • Portable device battery testing

Technical Specifications

  • Package: The device comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability in a wide range of environments.
  • Reel Packaging: The AD8452ASTZ-RL is available in reel packaging, facilitating efficient handling and assembly during the manufacturing process.

With the AD8452ASTZ-RL, Analog Devices Inc. provides a robust and precise solution for advanced battery management systems. Its integration of a PWM controller with a precision analog front-end makes it a powerful component for applications requiring stringent power regulation and monitoring.

You May Also Be Interested in

Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7694 $55.0776
9+ $11.2980 $101.6820
14+ $10.9449 $153.2286
19+ $10.5919 $201.2461
25+ $10.2388 $255.9700
33+ $9.1796 $302.9268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,340 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess