EN
  • EN
  • DE

AD5227BUJZ10-RL7

Part No AD5227BUJZ10-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 10kOhm 64POS Volatile Automotive 8-Pin TSOT T/R / IC DGTL POT UP/DN 10K TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 64
Resistance (Ohms) 10k
Memory Type Volatile
Supply Voltage - Operating 2.7 V to 5.5 V
Tolerance ±20%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 100
Temperature Range - Operating -40°C to 105°C
Case / Package TSOT-23-8
Win Source Part Number 007942-AD5227BUJZ10-RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD5227
Introduction Date August 06, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD5227BUJZ10-RL7 CAD Model

Description

The AD5227BUJZ10-RL7 is a high-performance digital potentiometer manufactured by Analog Devices Inc., designed to offer precise and reliable control over a wide range of applications. This compact device is part of the AD5227 series, known for their ease of use and integration into various electronic systems.

Key Features

  • Resolution: The AD5227BUJZ10-RL7 provides a 128-position resolution, allowing for fine adjustments in the resistance settings.
  • End-to-End Resistance: It features a 10 kΩ end-to-end resistance value, which is ideal for various control and adjustment applications.
  • Single-Supply Operation: This digital potentiometer operates from a single 2.7V to 5.5V supply, making it suitable for portable and low-voltage systems.
  • Compact Package: Housed in a compact TSOT-23 package, the AD5227BUJZ10-RL7 is optimized for space-constrained applications.
  • Interface: It offers an I²C-compatible interface, ensuring easy communication with microcontrollers and other digital systems.
  • Temperature Range: The device operates over an extended industrial temperature range of -40°C to +125°C, making it robust for harsh environments.

Applications

The AD5227BUJZ10-RL7 is versatile and can be used in a variety of applications, including:

  • Adjustable power supplies
  • LCD screen calibration
  • Automotive electronics
  • Audio/visual equipment
  • Industrial control systems

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD5227BUJZ10-RL7 is built to meet stringent industry standards, ensuring consistent performance and durability for the end-user. With its robust design and versatile features, this digital potentiometer is an excellent choice for designers looking for a reliable solution to integrate into their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
IC DGTL POT 1MOHM 256TAP 16TSSOP / Digital Potentiometer 1M Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGTL POT 1KOHM 64TAP 20TSSOP
Lowest to $6.7872
Renesas Electronics America
Low Noise, Low Power I2C Bus, 256 Taps | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Analog Devices Inc.
+15V, I2C Compatible Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Need more? Email Us
Analog Devices Inc.
Digital Potentiometer 256POS 100KOhm Single 8-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers
Need more? Email Us
Renesas Electronics America
Mixed Signal with 2-Wire Interface | IC DGTL POT 10KOHM 64TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
Digital Potentiometer, 1 Func, 5000ohm, 3-wire Serial Control Interface, 256 Positions, PDSO8
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 50KOHM 256TAP 10MSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 10-MSOP
Lowest to $9.7932

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0490 $52.6370
31+ $3.3223 $102.9913
47+ $3.2185 $151.2695
65+ $3.1146 $202.4490
84+ $3.0108 $252.9072
112+ $2.6994 $302.3328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 630 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess