EN
  • EN
  • DE

IR2159

Part No IR2159
Manufacturer Infineon Technologies
Catalog PMIC - Lighting, Ballast Controllers
Description IC BALLAST CNTRL 95KHZ 16DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Mfr Infineon Technologies
Package Tube
Product Status Obsolete
Type Ballast Controller
Frequency 25kHz ~ 95kHz
Voltage - Supply 12V ~ 16.5V
Current - Supply 10 mA
Dimming Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-DIP
Base Product Number IR2159
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 603951-IR2159
Ultra Librarian 3D Model Ultra Librarian IR2159 CAD Model

Description

The IR2159 is a ballast controller integrated circuit (IC) from Infineon Technologies.

  • Application: Power Management, Lighting and Ballast Controllers
  • Package: Tube
  • Standard Package Quantity: 25 pcs
  • Operating Temperature: -40°C to 125°C
  • Dimming Capabilities: Yes
  • Frequency Range: 25kHz to 95kHz
  • Voltage Supply: 12V to 16.5V
  • Current Supply: 10mA
  • Mounting Type: Through-Hole
  • Lighting Systems: Fluorescent lamps, LED drivers, and HID lamps

You May Also Be Interested in

Microchip Technology
Low Input Voltage, 160VPP Output Voltage, EL Driver | IC EL DRIVER 160VPP OUT 8-MSOP
Lowest to $0.9794
Infineon Technologies
IC SMART BALLAST CONTROL DSO-19
Lowest to $2.5888
Microchip Technology
IC LED DRIVER DIMMABLE 12WQFN
Lowest to $1.8577
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8653
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.8492
Infineon Technologies
DIMMING BALLAST CONTROL IC | IC CTLR BALLAST DIMMING 16-DIP
Lowest to $3.7434
Texas Instruments
HIGHLY EFFICIENT PHASE SHIFT FULL BRIDGE CCFL CONTROLLER
Need more? Email Us
Maxim Integrated
IC CCFL CONTROL 24TSSOP
Lowest to $2.8378
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $1.4445

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess