EN
  • EN
  • DE

MCF5407CAI220

Part No MCF5407CAI220
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MPU ColdFire MCF5xxx Processor RISC 32bit 0.22um 220MHz 3.3V 208-Pin FQFP Tray / IC MCU 32BIT ROMLESS 208FQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MCF540x
Packaging Tray
Core Processor Coldfire V4
Core Size 32-Bit
Speed 220MHz
Connectivity EBI/EMI, I2C, UART/USART
Peripherals DMA, WDT
Number of I/O 16
Program Memory Type ROMless
RAM Size 4K x 8
Supply Voltage 1.65 V ~ 3.6 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 208-BFQFP
Manufacturer Package 208-FQFP (28x28)
Win Source Part Number 788214-MCF5407CAI220
Popularity Medium
Supply and Demand Status Limited
Family Name MCF5407
Introduction Date March 13, 2004
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MCF5407CAI220 CAD Model

Description

The NXP MCF5407CAI220 is a high-performance integrated microprocessor that is part of the ColdFire family of processors. This product is designed to deliver exceptional computational power and efficiency, making it an ideal choice for embedded control applications in industrial, automotive, and consumer electronics markets.

Key Features

  • CPU Core: The MCF5407CAI220 features a ColdFire V4e core, which provides a rich instruction set and optimized performance for embedded systems.
  • Operating Frequency: This microprocessor operates at a frequency of 220 MHz, offering a balanced mix of processing speed and power consumption.
  • Integrated Memory Controller: It comes with an onboard memory controller that supports SDRAM and SRAM, allowing for flexible memory management and efficient data access.
  • Connectivity: The device includes multiple communication interfaces such as UART, DMA, and QSPI, ensuring versatile connectivity options for a wide range of applications.
  • On-Chip Debug Module: An integrated debug module facilitates easier development and debugging, streamlining the product development cycle.
  • Power Management: Advanced power management features help to reduce power consumption during idle or low-activity states, contributing to energy-efficient operation.

Applications

The MCF5407CAI220 is suitable for a diverse array of applications, including but not limited to:

  • Industrial control systems
  • Automotive control units
  • Medical equipment
  • Home automation
  • Complex data processing units

Technical Specifications

Attribute Details CPU Core ColdFire V4e Frequency 220 MHz Memory Controller SDRAM, SRAM support Communication Interfaces UART, DMA, QSPI Debug Module Integrated Power Management Advanced features

Conclusion

Overall, the NXP MCF5407CAI220 is a robust and versatile microprocessor that offers a combination of high performance, connectivity, and power efficiency. Its features make it a compelling choice for designers and engineers looking to develop advanced embedded systems across a variety of sectors.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $172.5500 $172.5500
2+ $154.7000 $309.4000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess