Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Headers, Receptacles, Female Sockets
Manufacturer Molex
Packaging Bulk
Connector Type Header
Contact Type Female Socket
Style Board to Cable/Wire
Number of Positions 9
Number of Positions Loaded All
Pitch - Mating 0.250" (6.35mm)
Number of Rows 3
Row Spacing - Mating 0.250" (6.35mm)
Mounting Through Hole
Termination Solder
Fastening Type Locking Ramp
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 137.8µin (3.50µm)
Insulation Color Natural
Insulation Height 0.550" (13.97mm)
Contact Length - Post 0.169" (4.30mm)
Temperature Range - Operating -55°C ~ 105°C
Material Flammability Rating UL94 V-2
Contact Finish - Post Tin
Voltage Rating 600V
Applications Automotive, General Purpose, Industrial, Telecommunications
Insulation Material Polyamide (PA66), Nylon 6/6
Contact Shape Circular
Contact Material Phosphor Bronze
Contact Finish Thickness - Post 137.8µin (3.50µm)
Base Product Number 001084
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 0010-84-4092-P,WM1267,0010844092-P,10844092-P,10-84-4092-P,10844092,WM1267-ND,10-84-4092,0010-84-4092,23-0010844092,A-42002-9A2A1
Standard Package 1
Win Source Part Number 1333116-0010844092
Ultra Librarian 3D Model Ultra Librarian 0010844092 CAD Model

Description

The 1333116-0010844092 is a rectangular connector electronic component manufactured by Molex.

  • Type: Header
  • Contact Type: Female Socket
  • Positions: 9
  • Mounting Type: Surface Mountable
  • Fastening Type: Locking Ramp
  • Voltage Rating: 600V
  • Applications: Automotive, General-Purpose, Industrial, and Telecommunications
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

TE Connectivity
CONN TAB 16-20AWG CRIMP TIN / Tab Contact Tin 16-20 AWG Crimp
Need more? Email Us
ECAD model for 175030-1
JAE Electronics
CONN HEADER 26POS
Lowest to $2.5217
ECAD model for PS-26SM-D4P1-1C
JAE Electronics
CONN HEADER VERT 20POS 2.2MM / Connector Header Through Hole 20 position 0.087" (2.20mm)
Lowest to $1.7272
ECAD model for MX34020UF1
TE Connectivity
MICRO QUADLOK SYSTEM PIN CONTA / Pin Contact Gold 18-20 AWG Crimp
Lowest to $0.2976
ECAD model for 5-963716-2
Molex, LLC
2.54mm (.100) Pitch C-Grid® PC Board Connector, Single Row, Vertical, 6 Circuits
Lowest to $1.1256
ECAD model for 90147-1106
Mill-Max Manufacturing Corp.
CONN HDR SOLDER 64POS GOLD
Need more? Email Us
ECAD model for 480-10-264-00-001000
JST Sales America Inc.
CONN SOCKET 18-22AWG CRIMP TIN / Socket Contact Tin 18-22 AWG Crimp
Lowest to $0.0670
ECAD model for SWPJR-21T-M0.5
Cirrus Logic Inc.
Need more? Email Us
ECAD model for WM8167
Preci-Dip
CONN HDR STRIP SOLDER 14POS GOLD
Need more? Email Us
ECAD model for 480-10-214-00-001101

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention