EN
  • EN
  • DE

14-56-2062

Part No 14-56-2062
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 2.54mm (.100") Pitch SL™ Insulation Displacement Connector Assembly, Female,Single Row, Version G, Positive Lock, Wire Size 24, 0.38μm (15μ") Gold (Au), 6 Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1121279-14-56-2062
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 14-56-2062 CAD Model

Description

The Molex 14-56-2062 is a rectangular connector designed to provide reliable and efficient electrical connections for a variety of applications. This connector is part of Molex's broad range of interconnect solutions, known for their quality and durability.

Applications

  • Computer systems: Connecting internal components such as motherboards, hard drives, and expansion cards.
  • Industrial automation: Providing secure connections in control panels, machinery, and robotic systems.
  • Telecommunications equipment: Connecting network devices, routers, and switches.
  • Consumer electronics: Used in TVs, audio equipment, and other consumer devices.
  • Automotive electronics: Providing connections in vehicle control systems and entertainment systems.

Features

  • Durable construction: Built to withstand mechanical stress and environmental factors.
  • High pin count: Offers a large number of contacts for complex signal transmission.
  • Polarization features: Prevents mismating and ensures correct orientation.
  • Secure locking options: Provides a reliable connection that resists vibration and accidental disconnections.
  • Standardized footprint: Compatible with industry-standard mounting configurations.

Benefits

  • Reliable connections: Ensures consistent signal integrity and minimizes downtime.
  • Versatile application: Suitable for a wide range of applications requiring high pin counts and secure connections.
  • Easy installation: Designed for quick and easy assembly.
  • Improved performance: High-quality materials and construction ensure optimal electrical performance.
  • Cost-effective solution: Provides a balance of performance and affordability.

Additional Details

The Molex 14-56-2062 connector typically features a housing made from durable plastic materials such as nylon or polyester. The contacts are usually made from copper alloys with tin or gold plating to ensure reliable electrical conductivity and corrosion resistance. The specific technical specifications, such as voltage rating, current rating, and operating temperature range, will vary depending on the specific configuration of the 14-56-2062 series. Always consult the product datasheet for detailed specifications.

You May Also Be Interested in

CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
CJT Connectors
2 10P -40℃~+105℃ 2mm 5 2A 250V 2x5P Through Hole,P=2mm Headers, Male Pins RoHS
Lowest to $0.4102
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
CJT Connectors
Connector Header 2 position 3.96mm Pitch
Lowest to $0.0498
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.0833
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5827 $55.3945
80+ $1.2987 $103.8960
120+ $1.2581 $150.9720
165+ $1.2175 $200.8875
215+ $1.1769 $253.0335
285+ $1.0552 $300.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess