EN
  • EN
  • DE

14-60-0052

Part No 14-60-0052
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Description Conn IDC Connector F 5 POS 2.54mm IDT ST Cable Mount SL™ Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Connector Type IDC, Receptacle, Socket
Contact Gender Female
Contact Material Bronze
Contact Plating Tin
Contact Resistance 15 mΩ
Country of Origin US
Current Rating 3 A
Fastening Type Latch
Gender Receptacle
Glow Wire Compliant Non-compliant
Height 15.2 mm
Housing Color Black
Housing Material Polyester
Lead Free Lead Free
Length 12.7 mm
Max Operating Temperature 105 °C
Min Operating Temperature -40 °C
Mount Cable, Free Hanging
Number of Circuits 5
Number of Contacts 5
Number of Positions 5
Number of Rows 1
Orientation Straight
Pitch 2.54 mm
Plating Tin
RoHS Compliant
Schedule B 8536694040, 8536694040
Termination IDC
Voltage Rating 250 V
Width 2.51 mm
Wire/Cable Gauge 24 AWG
Wire/Cable Type Discrete
Win Source Part Number 1147994-14-60-0052
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 14-60-0052 CAD Model

Description

The 1147994-14-60-0052 manufactured by Molex, LLC is a custom part IDC, receptacle, socket connector.

  • Positions: 5
  • Pitch: 2.54mm
  • RoHS Compliant: Yes
  • Application: Various applications including computer peripherals, telecommunications, and industrial equipment
  • Color: Black
  • Lead-Free: Yes

You May Also Be Interested in

Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Renesas Electronics America
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Analog Devices Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess