EN
  • EN
  • DE

1461750001

Part No 1461750001
Manufacturer Molex, LLC
Catalog RFID Antennas
Description RF ANT 2.4GHZ/5.4GHZ CHIP SLD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1309659-1461750001
Manufacturer Molex
Category RF and Wireless>RF Antennas
Part Status Active
RF Family/Standard WiFi
Frequency Group UHF (2GHz ~ 3GHz), SHF (f > 4GHz)
Frequency (Center/Band) 2.4GHz, 5.4GHz
Frequency Range 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz
Antenna Type Chip
Return Loss -6dB
Gain 4.2dB
Ultra Librarian 3D Model Ultra Librarian 1461750001 CAD Model

Description

RF ANTENNA WLAN Chip Solder Surface Mount

You May Also Be Interested in

Taoglas Limited
RF ANT 2.4GHZ/5.4GHZ WHIP TILT
Need more? Email Us
Premo
X/Y SMD RFID TRANSPONDER COIL EP
Lowest to $0.3784
Taiyo Yuden
Antennas 3.5 - 5.6GHZ WIMAX
Lowest to $7.0783
Taoglas Limited
5G/4G TERMINAL MOUNT
Need more? Email Us
U-blox
RF ANT 1.225/1.568GHZ SMA
Need more? Email Us
EPCOS (TDK)
TRANSPONDER COIL 11MM 7.2MH 3%
Lowest to $0.4383
EPCOS (TDK)
TRANSPONDER COIL 2.36MH HQ SMD
Need more? Email Us
Ezurio
EMBED,ASSY,D1.13,MHF4L 100MM,FLE
Need more? Email Us
TE Connectivity
RF ANT 829MHZ/1.94GHZ CHIP SLD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8553 $55.6590
70+ $1.5223 $106.5610
105+ $1.4748 $154.8540
145+ $1.4272 $206.9440
185+ $1.3796 $255.2260
245+ $1.2369 $303.0405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,616 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess