EN
  • EN
  • DE

15-24-9104

Part No 15-24-9104
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Connector Wire to Board Header 10 Position 4.2mm Solder Right Angle Thru-Hole Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color White
Contact Gender Male
Contact Material Brass
Contact Plating Tin
Contact Resistance 10 mΩ
Country of Origin US
Current Rating 7 A
Depth 12.44 mm
Flammability Rating UL94 V-0
Gender Male
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Height 8.59 mm
Housing Color Grey
Housing Material Nylon
Insulation Resistance 1 GΩ
Lead Length 3.3 mm
Lead Pitch 4.2 mm
Length 27.64 mm
Material Nylon, Polyamide
Max Current Rating 2 A
Maximum Operating Temperature 105 °C
Max Voltage Rating (AC) 600 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Circuits 10
Number of Contacts 10
Number of Positions 10
Number of Rows 2
Orientation Right Angle
Pitch 4.2 mm
Plating Tin
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Row Spacing 4.2 mm
Termination Solder
Voltage Rating 600 V
Voltage Rating (DC) 600 V
Win Source Part Number 1047240-15-24-9104
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 15-24-9104 CAD Model

Description

The Molex LLC circular connector housing is a widely used product in the electronics industry.

  • Number of Positions: 10
  • Pitch: 4.2 mm
  • Contact Gender: Male
  • Orientation: Right Angle
  • RoHS Compliant: Yes
  • Halogen Free Rating: Low
  • Maximum Operating Temperature: 105 °C
  • Minimum Operating Temperature: -40 °C
  • Height: 8.59 mm
  • Depth: 12.44 mm
  • Housing Color: Grey
  • Contact Resistance: 10 mΩ
  • Maximum Current Rating: 2 A
  • Voltage Rating: 600 V

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC 17-3 RCPT ASYREV SEX UV
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4300 $58.3200
58+ $1.9939 $115.6462
90+ $1.9316 $173.8440
124+ $1.8693 $231.7932
160+ $1.8070 $289.1200
214+ $1.6200 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess