EN
  • EN
  • DE

170001-0102

Part No 170001-0102
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description MEGA-FIT RECEPTACLE HSG 2 CKT GL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Bulk
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8538.90.6000
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905445-170001-0102
Ultra Librarian 3D Model Ultra Librarian 170001-0102 CAD Model

Description

The Molex 170001-0102 is a standard .062" crimp receptacle housing, designed to accommodate a variety of applications requiring a robust and reliable wire-to-wire or wire-to-board connection. This housing is part of Molex's extensive line of connectors, known for their durability and ease of use. Its main function is to securely house and protect the crimp terminals, ensuring a stable electrical connection.

Applications

  • Appliances: Used in various household appliances for internal wiring connections.
  • Vending Machines: Employed in the wiring of vending machines for power and control circuits.
  • Gaming Machines: Found in slot machines and other gaming equipment for secure connections.
  • Industrial Equipment: Utilized in control panels, machinery, and other industrial applications.
  • Automotive: Used for non-critical automotive wiring applications.

Features

  • .062" Series: Part of the widely used .062" connector system.
  • Durable Construction: Made from high-quality materials for long-lasting performance.
  • Positive Polarization: Prevents mismating and ensures correct orientation.
  • Multiple Circuits: Available in various circuit sizes to meet different application needs.
  • Crimp Termination: Designed for use with standard crimp terminals for easy wire termination.

Benefits

  • Reliable Connection: Provides a secure and stable electrical connection.
  • Easy Assembly: Simple design allows for quick and easy wire termination.
  • Versatile Application: Suitable for a wide range of industries and applications.
  • Durable Performance: High-quality materials ensure long-term reliability.
  • Cost-Effective: Offers a balance of performance and affordability.

The Molex 170001-0102 is typically constructed from a robust thermoplastic material, which provides excellent electrical insulation and mechanical strength. It is designed to accommodate .062" series crimp terminals, which are widely available and easy to install using standard crimping tools. The housing features positive polarization to prevent mismating, ensuring that the connector is always properly aligned. This connector is available in various circuit sizes, ranging from single-circuit to multi-circuit configurations, making it suitable for a wide range of applications. It's designed to meet industry standards for safety and performance.

You May Also Be Interested in

Amphenol FCI
CONN HEADER SMD 10POS 2MM
Need more? Email Us
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Amphenol FCI
CONN RCPT 10POS 0.079 GOLD SMD
Need more? Email Us
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN RCPT 20POS SMD
Lowest to $0.6236
Molex, LLC
CONN SOCKET 22-24AWG CRIMP GOLD
Lowest to $0.0578
Molex, LLC
CONN HEADER VERT 6POS 2.54MM
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 20POS 1.27MM
Need more? Email Us
Molex, LLC
CONN RCPT HSG 4POS 3.00MM
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7870 $51.1550
155+ $0.6458 $100.0990
240+ $0.6256 $150.1440
335+ $0.6054 $202.8090
430+ $0.5852 $251.6360
575+ $0.5247 $301.7025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess