EN
  • EN
  • DE

172801-0006

Part No 172801-0006
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description High-Speed Mezzanine Plug 3.50mm Pitch 6x10 60 Triads 180 Circuits Gold Plating
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Country of Origin CN
Number of Circuits 180
Number of Rows 6
Orientation Vertical
Plating Tin
RoHS Compliant
Win Source Part Number 1034967-172801-0006
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 172801-0006 CAD Model

Description

The 172801-0006 is a circular connector housing manufactured by Molex, LLC. This housing is designed to securely hold and protect electrical contacts within a circular connector assembly. It is typically used in applications requiring robust and reliable connections, such as industrial equipment, medical devices, and aerospace systems. The housing ensures proper alignment and insulation of the contacts, preventing short circuits and signal degradation.

Applications

  • Industrial automation equipment
  • Medical devices
  • Aerospace systems
  • Robotics
  • Heavy machinery

Features

  • Circular Connector Housing
  • Durable Material Construction
  • Secure Contact Retention
  • Environmental Protection (depending on the specific part and mating connector)
  • Polarization Features

Benefits

  • Reliable Electrical Connection: Ensures consistent signal transmission and power delivery.
  • Physical Protection: Shields contacts from environmental factors like moisture, dust, and physical damage.
  • Easy Assembly: Facilitates quick and efficient connector assembly.
  • Long-Term Durability: Withstands harsh operating conditions and maintains performance over time.
  • Versatile Application: Suitable for a wide range of industrial and commercial applications.

Additional Details

The specific material composition of the 172801-0006 housing depends on the intended application and may include materials such as plastic, metal, or composite materials. The housing is designed to mate with specific circular connector contacts and cable assemblies, ensuring proper alignment and secure locking. It often includes features like polarization keys or keyways to prevent mis-mating. Depending on the application requirements, the housing may also provide environmental protection against moisture, dust, and other contaminants. The dimensions and mounting style of the housing are critical for ensuring compatibility with the overall system design. Consult the Molex datasheet for detailed specifications and mating connector information.

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
PLUG SIZE 24 HDP -L024
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
PLUG ASM
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC 17-3 RCPT ASYREV SEX UV
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7688 $75.0752
8+ $15.4008 $123.2064
12+ $14.9191 $179.0292
16+ $14.4375 $231.0000
21+ $13.9570 $293.0970
28+ $12.5133 $350.3724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 211 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess