EN
  • EN
  • DE

2042811150

Part No 2042811150
Manufacturer Molex, LLC
Catalog RF Antennas
Description RF ANT 2.4417/5.415GHZ PCB 150MM / 2.4417GHz, 5.415GHz Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz, 5GHz 2.8dBi, 3.1dBi IPEX MHF4L Adhesive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Antennas
Mfr Molex
Series 204281
Package Tray
RF Family/Standard 802.15.4, WiFi
Frequency Group UHF (2GHz ~ 3GHz) , SHF (f > 4GHz)
Frequency (Center/Band) 2.4417GHz, 5.415GHz
Frequency Range 2.4GHz, 5GHz
Antenna Type PCB Trace
Number of Bands 2
Return Loss -10dB
Gain 2.8dBi, 3.1dBi
Features Cable - 150mm
Termination IPEX MHF4L
Mounting Type Adhesive
Height (Max) 0.004" (0.10mm)
Applications Wi-Fi, Zigbee™
Base Product Number 204281
Standard Package 2,400
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8517.79.0000
Win Source Part Number 1351975-2042811150
Ultra Librarian 3D Model Ultra Librarian 2042811150 CAD Model

Description

This electronic component is an RF Antenna manufactured by Molex.

  • Win Source Part Number: 1351975-2042811150
  • Category: RF and Wireless
  • Series: 204281
  • Package Quantity: 2400 units
  • Cable Length: 150mm
  • Termination: IPEX MHF4L
  • Applications: Wi-Fi and Zigbee
  • Frequency Range: 2.4GHz and 5GHz
  • Antenna Type: PCB Trace
  • Mounting Type: Adhesive
  • HTSUS: 8517.79.0000

You May Also Be Interested in

Taoglas Limited
RF ANT 915MHZ PCB TRACE IPEX MHF
Need more? Email Us
TE Connectivity
RF ANT 868MHZ DOME SLD TH
Lowest to $4.3657
Abracon LLC
RF ANT 2.8GHZ CHIP SOLDER SMD
Need more? Email Us
Walsin Technology Corporation
RF ANT 2.4GHZ/5.2GHZ PCB TRACE
Need more? Email Us
Abracon LLC
RF ANT 1.575GHZ CER PATCH PIN
Need more? Email Us
Taoglas Limited
RF ANT 2.4GHZ/5.4GHZ FLAT PATCH
Need more? Email Us
Abracon LLC
RF ANT 1.575GHZ CER PATCH PIN
Lowest to $2.5210
Taoglas Limited
RF ANT 2.4GHZ WHIP STR RP-SMA ML
Need more? Email Us
Walsin Technology Corporation
RF ANT 2.4GHZ PCB TRACE IPEX ADH
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess