EN
  • EN
  • DE
  • IT

214115-0011

Part No 214115-0011
Manufacturer Molex, LLC
Catalog Blade Type Power Connector Assemblies
Description Power to the Board GUARDIAN HD RA RCPT G-1P-15S-1P-G PF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Category Blade Type Power Connector Assemblies
Contact Gender Socket (Female)
Current Rating 80 A
Voltage Rating 125 V
Number of Positions 2 Power, 15 Signal
Termination Style Solder Pin
Pitch 2 mm
Series 214115
Packaging Tray
Contact Material Copper Alloy
Contact Plating Gold
Housing Color Black
Maximum Operating Temperature + 105 C
Minimum Operating Temperature - 40 C
Ultra Librarian 3D Model Ultra Librarian 214115-0011 CAD Model

Description

EXTreme Guardian RightAngle Receptacle Assembly with Guide Receivers, 1 Power Circuit, 15 Signal Circuits, 1 Power Circuit

You May Also Be Interested in

Anderson Power Products, Inc.
CONN PLUG 2POS IN-LINE CRIMP
Need more? Email Us
TE Connectivity
CONN PLUG 1POS IN-LINE CRIMP
Need more? Email Us
Samtec Inc.
CONN RCPT 6POS 3.81MM PCB SLDR
Need more? Email Us
Samtec Inc.
CONN HDR 2POS 6.35MM EDGE RA SLD
Need more? Email Us
TE Connectivity
CONN PLUG 2POS IN-LINE CRIMP
Need more? Email Us
TE Connectivity
CONN HDR 5POS 5.00MM PCB SLDR
Need more? Email Us
Samtec Inc.
CONN HDR 8POS 3.81MM R/A SLDR
Lowest to $12.1243
TE Connectivity
CONN PLUG 1POS IN-LINE CRIMP
Need more? Email Us
Anderson Power Products, Inc.
CONN PLUG 2POS IN-LINE CRIMP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess