EN
  • EN
  • DE
  • IT

787419-1

Part No 787419-1
Manufacturer TE Connectivity
Catalog Blade Type Power Connector Assemblies
Description CONN HDR 5POS 5.00MM PCB SLDR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Connector Style 10.8V Battery
Connector Type Header, Male Blades
Number of Positions 5
Pitch 0.197" (5.00mm)
Mounting Type Through Hole
Number of Rows 1
Termination Solder
Features Board Guide, Right Hand Keying
Color Black
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1634200-787419-1
Ultra Librarian 3D Model Ultra Librarian 787419-1 CAD Model

Description

N

You May Also Be Interested in

Samtec Inc.
CONN RCPT 4POS 3.81MM PCB SLDR
Need more? Email Us
Anderson Power Products, Inc.
CONN PLUG 2POS IN-LINE CRIMP
Need more? Email Us
TE Connectivity
CONN PLUG 1POS IN-LINE CRIMP
Need more? Email Us
TE Connectivity
CONN PLUG 2POS IN-LINE CRIMP
Need more? Email Us
TE Connectivity
CONN PLUG 1POS IN-LINE CRIMP
Need more? Email Us
TE Connectivity
CONN PLUG 2POS IN-LINE CRIMP
Need more? Email Us
Anderson Power Products, Inc.
CONN PLUG 2POS IN-LINE CRIMP
Need more? Email Us
TE Connectivity
CONN PLUG 1POS IN-LINE CRIMP
Need more? Email Us
Samtec Inc.
CONN HDR 4POS 3.81MM PCB SLDR
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess