EN
  • EN
  • DE

2143380001

Part No 2143380001
Manufacturer Molex, LLC
Catalog Terminals
Description FEMALE SCREW MOUNT ASSY / Terminal Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminals - Specialized Connectors
Mfr Molex
Series *
Package Bulk
Base Product Number 214338
Standard Package 300
MSL Level Not Applicable
Win Source Part Number 1339437-2143380001
Ultra Librarian 3D Model Ultra Librarian 2143380001 CAD Model

Description

The Molex 2143380001 is a terminal designed for various wire-to-board and wire-to-wire connectivity solutions. As a product of Molex, a leading global manufacturer of interconnect solutions, this terminal is engineered for reliable electrical performance and ease of use in diverse applications. Its design ensures a secure and stable connection, contributing to the overall efficiency and longevity of electronic systems.

Applications

  • Consumer Electronics: Used in appliances, audio equipment, and other consumer devices for power and signal connections.
  • Automotive Industry: Employed in automotive wiring harnesses for connecting various electronic components, such as sensors, actuators, and control units.
  • Industrial Equipment: Integrated into industrial control panels, machinery, and robotics for reliable power and data transmission.
  • Telecommunications: Utilized in telecom infrastructure for connecting wires in communication devices and systems.
  • Medical Devices: Found in medical equipment for connecting wires in patient monitoring systems, diagnostic equipment, and other healthcare electronics.

Features

  • Crimp Termination: Designed for secure and reliable crimp connections, ensuring optimal electrical performance.
  • Durable Material: Constructed from high-quality materials to withstand mechanical stress and environmental factors.
  • Compact Size: Its small form factor allows for high-density packaging and efficient use of space.
  • Easy Installation: Designed for quick and easy installation using standard crimping tools.
  • Wide Wire Range: Accommodates a variety of wire gauges, providing flexibility in application.

Benefits

  • Reliable Connection: Ensures a stable and secure electrical connection, minimizing the risk of failure.
  • Efficient Installation: Simplifies the assembly process, reducing manufacturing time and costs.
  • Durable Performance: Withstands harsh environments and mechanical stress, ensuring long-term reliability.
  • Versatile Application: Suitable for a wide range of wire-to-board and wire-to-wire connectivity needs.
  • Cost-Effective Solution: Offers a competitive interconnect solution for various applications.

Additional Details

While specific technical specifications, such as wire gauge range, current rating, and voltage rating, necessitate verification from the Molex datasheet, the 2143380001 terminal is typically made from materials like brass or phosphor bronze with tin or other platings to enhance conductivity and corrosion resistance. It's crucial to refer to the official Molex datasheet for precise electrical, mechanical, and environmental specifications to guarantee proper integration and performance. Moreover, adherence to industry standards and Molex's recommended crimping procedures is essential for achieving optimal and reliable connections.

You May Also Be Interested in

TE Connectivity
CONTACT SOCKET 17-20AWG CRIMP / Socket Contact 17-20 AWG Size 2.5mm Crimp Tin
Lowest to $0.1787
TE Connectivity
CONN RING CIRC 16-22AWG #6 CRIMP / Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp
Lowest to $1.9906
TE Connectivity
POS-LOCK FAH-STECKH / 0.250" (6.35mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated
Need more? Email Us
TE Connectivity
CONN RAIL 2.561" L X 1.12" W / Connector Rail Contact Size
Need more? Email Us
TE Connectivity
CONN RING CIRC 10-12AWG #5/16 / Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp
Need more? Email Us
TE Connectivity
CONN SOCKET 22AWG CRIMP TIN / Socket Contact Tin 22 AWG Crimp Stamped
Lowest to $0.0433
NTE
PVC INS RING TERMINAL / Ring Terminal Connector 8 Stud Circular 8 AWG Crimp
Need more? Email Us
NTE
PVC INS RECEPT DISC 22-18 100 BA / Terminal Connector Female, Receptacle (Socket) 18-22 AWG Crimp Electro-Tin
Need more? Email Us
TE Connectivity
CONN QC RCPT/TAB 14-18AWG 0.250 / 0.250" (6.35mm) Quick Connect Female and Male 14-18 AWG Crimp Connector Non-Insulated
Lowest to $0.1193

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess