EN
  • EN
  • DE

22-01-3057

Part No 22-01-3057
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description AMPMODU 5 Position Single Row 2.54 mm Pitch MOD IV Unloaded Socket Housing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CSA, UL
Color White
Connector Type Socket
Contact Gender Female
Contact Material Brass, Bronze
Country of Origin US
Depth 12.7 mm
Flammability Rating UL94 V-0
Gender Receptacle
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Height 4.82 mm
Housing Color White
Housing Material Nylon
Lead Free Yes
Lead Pitch 2.54 mm
Length 13.26 mm
Max Current Rating 4 A
Maximum Operating Temperature 75 °C
Min Operating Temperature 0 °C
Mount Cable
Number of Circuits 5
Number of Contacts 5
Number of Pins 5
Number of Positions 5
Number of Rows 1
Orientation Straight
Packaging Bulk
Pitch 2.54 mm
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Termination Crimp
Voltage Rating 250 V
Width 4.82 mm
Win Source Part Number 1033489-22-01-3057
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 22-01-3057 CAD Model

Description

The 1033489-22-01-3057 is a high-quality circular connector housing electronic component manufactured by Molex, LLC.

  • Packaging: Bulk
  • Positions: 5
  • Pitch: 2.54 mm
  • Color: White
  • Connector Type: Socket
  • Termination: Crimp
  • Contact Material: Brass and Bronze
  • Voltage Rating: 250 V
  • Contacts: 5
  • Gender: Receptacle
  • Housing Material: Nylon
  • Approvals: CSA and UL
  • Circuits: 5
  • Orientation: Straight
  • Housing Color: White
  • Height: 4.82 mm
  • Width: 4.82 mm
  • Depth: 12.7 mm
  • Maximum Operating Temperature: 75 °C
  • Lead-Free: Yes

You May Also Be Interested in

Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
Circular Plastic Connectors
Need more? Email Us
TE Connectivity
FAS-T RECEPT KIT BLK ZINC W/O
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Miniature CPC (Circular Plastic
Need more? Email Us
Omron
CONN RCPT HSNG FMALE 4POS INLINE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1147 $50.4680
1,065+ $0.0942 $100.3230
1,645+ $0.0912 $150.0240
2,270+ $0.0883 $200.4410
2,935+ $0.0853 $250.3555
3,925+ $0.0765 $300.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,190 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess