EN
  • EN
  • DE

22-05-7025

Part No 22-05-7025
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description Vertical and Right Angle Header and Receptacle. | CONN HEADER R/A 2POS 2.5MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Molex
Packaging Bulk
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.098" (2.50mm)
Number of Positions 2
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Style Through Hole, Right Angle
Termination Solder
Fastening Type Detent Lock
Contact Length - Mating 0.138" (3.50mm)
Contact Length - Post 0.138" (3.50mm)
Insulation Height 0.193" (4.90mm)
Contact Shape Circular
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 160.0μin (4.06μm)
Contact Finish - Post Tin
Contact Material Brass
Insulation Material Polyamide (PA66), Nylon 6/6, Glass Filled
Material Flammability Rating UL94 V-0
Insulation Color Natural
Contact Finish Thickness - Post 160.0μin (4.06μm)
Applications Automotive, General Purpose, Industrial, Medical, Telecommunications
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1123036-22-05-7025
Manufacturer Homepage www.molexkits.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 22-05-7025 CAD Model

Description

The 22-05-7025 is a 25-circuit crimp housing from Molex's Standard .093" series. This connector housing is designed to provide a secure and reliable connection for wire-to-wire applications. It is commonly used in various electronic and electrical systems to facilitate easy connection and disconnection of wires.

Applications:

  • Appliance Industry: Used in appliances for internal wiring and connections.
  • Automotive Industry: Employed in automotive wiring harnesses for connecting various electronic components.
  • Industrial Equipment: Integrated into industrial machinery for power and signal connections.
  • Consumer Electronics: Found in consumer electronics devices for internal wiring.
  • Power Supplies: Used for connecting wires in power supply units.

Features:

  • Durable Construction: Made from high-quality materials to ensure long-lasting performance.
  • Crimp Termination: Designed for crimp-style contacts, providing a secure and reliable connection.
  • Polarization: Features polarization to prevent mismating and ensure correct insertion.
  • 25 Circuits: Supports up to 25 individual wire connections.
  • Standard .093" Pitch: Compatible with Molex's Standard .093" series contacts.

Benefits:

  • Secure Connection: Provides a reliable and stable connection, reducing the risk of disconnections.
  • Easy Installation: Simplifies the wiring process with crimp-style termination.
  • Prevent Mismating: Polarization feature ensures correct insertion, preventing damage to the connector and equipment.
  • Versatile Application: Suitable for a wide range of applications due to its durable construction and reliable performance.
  • Cost-Effective: Offers a cost-effective solution for wire-to-wire connections.

Additional Details:

The 22-05-7025 connector housing is typically made of nylon or similar durable plastic material. It is designed to withstand moderate temperatures and environmental conditions. The mating contacts for this housing are sold separately and must be crimped onto the wires before insertion. The exact current and voltage ratings depend on the selected contacts and wire gauge used. Consult the Molex datasheet for detailed specifications and recommended mating contacts.

You May Also Be Interested in

JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
CJT Connectors
Connector Header 2 position 3.96mm Pitch
Lowest to $0.0498
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
875+ $0.0573 $50.1375
2,125+ $0.0471 $100.0875
3,290+ $0.0456 $150.0240
4,540+ $0.0441 $200.2140
5,855+ $0.0427 $250.0085
7,855+ $0.0382 $300.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,550 pieces
MOQ: 875 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess