EN
  • EN
  • DE

43045-0606

Part No 43045-0606
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 3.00mm (.118") Pitch Micro-Fit 3.0™ Header, Surface Mount, Dual Row, Right Angle, with Press-fit Metal Retention Clip, 6 Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1128674-43045-0606
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 43045-0606 CAD Model

Description

The Molex 43045-0606 is a 6-circuit housing designed for use with Molex's Micro-Fit 3.0 connector system. It is essential for creating reliable connections in various electronic applications. This housing ensures secure mating and prevents accidental disconnections, which are crucial for maintaining system integrity.

Applications:

  • Power supplies: Connecting components within power supplies.
  • Consumer electronics: Interconnecting wires and boards in devices like appliances and entertainment systems.
  • Industrial equipment: Providing secure connections in machinery, control systems, and automation setups.
  • Automotive: Utilizing in automotive electrical systems for reliable connections.
  • Data communications: Connecting devices in networking and telecommunications equipment.

Features:

  • 6 Circuits: Accommodates up to 6 individual connections.
  • Micro-Fit 3.0 Compatibility: Designed to mate with Molex Micro-Fit 3.0 crimp terminals and headers.
  • Positive Latch: Provides a secure locking mechanism to prevent accidental disconnections.
  • Durable Material: Constructed from high-quality materials for enhanced durability.
  • Polarization: Prevents incorrect mating, ensuring proper electrical connections.
  • Compact Design: Enables high-density connections in limited spaces.

Benefits:

  • Reliable Connections: Ensures stable electrical connections, reducing signal loss or power interruptions.
  • Easy Assembly: Simplifies assembly with a user-friendly design and positive latch.
  • Versatile Application: Suitable for a wide array of applications due to its robust design and compatibility.
  • Prevents Mismating: Eliminates the possibility of incorrect connections, protecting sensitive components.
  • Durable Performance: Withstands demanding environments, ensuring long-lasting reliability.

The 43045-0606 housing is typically made from nylon or similar durable plastic, with a flammability rating of UL 94V-0, enhancing safety in applications where fire resistance is crucial. Its operating temperature ranges from -40°C to +105°C. It's designed for use with Molex Micro-Fit 3.0 crimp terminals, available for various wire gauges, providing flexibility based on the application's current and voltage needs. The Micro-Fit 3.0 connector system is known for its high current carrying capabilities relative to its size, making it suitable for power applications in compact devices.

You May Also Be Interested in

CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
CJT Connectors
Connector Header 3 position 2.54mm Pitch
Lowest to $0.1310
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8290 $54.8700
70+ $1.5008 $105.0560
105+ $1.4539 $152.6595
145+ $1.4070 $204.0150
185+ $1.3601 $251.6185
250+ $1.2194 $304.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess