EN
  • EN
  • DE

45985-8433

Part No 45985-8433
Manufacturer Molex, LLC
Catalog Backplane Connectors
Description 1.27mm (.050"), 12.00mm (.472") Pitch, EXTreme LPHPower Header, Right Angle, 8 Power Contacts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1128762-45985-8433
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 45985-8433 CAD Model

Description

The 45985-8433 is a backplane connector manufactured by Molex, LLC. It is designed to provide a robust and reliable connection between boards in high-speed, high-density backplane applications. These connectors are engineered for signal integrity and durability, crucial for demanding telecommunications, networking, and data processing equipment.

Applications:

  • Telecommunications equipment
  • Networking equipment (routers, switches)
  • Data processing equipment (servers, storage)
  • Industrial computers
  • High-speed data transmission systems

Features:

  • High-density design
  • Press-fit termination
  • Optimized for signal integrity
  • Durable construction
  • Multiple mating cycles
  • Compliant pin technology

Benefits:

  • Ensures reliable board-to-board connections
  • Maintains signal integrity in high-speed applications
  • Simplifies assembly process
  • Provides long-term performance and reliability
  • Reduces downtime and maintenance costs
  • Enables compact system designs

Additional Details:

The 45985-8433 backplane connector features a press-fit termination, which eliminates the need for soldering and simplifies the assembly process. It is designed to maintain signal integrity, reducing signal loss and crosstalk. The connector's robust construction ensures it can withstand multiple mating cycles, providing long-term reliability. The specific electrical characteristics (impedance, insertion loss, return loss) are optimized for high-speed data transmission. This connector is frequently used in applications where board-to-board connection reliability and signal integrity are crucial, such as in server backplanes and communication infrastructure. Specific details on pin count, pitch, and materials can be found on the Molex website or in the product datasheet.

You May Also Be Interested in

HARTING
CONTACT PIN POWER 16AWG
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 90POS GRY
Need more? Email Us
HARTING
DIN-POWER CRIMP 2 S,F, AU2
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 56POS GRN
Need more? Email Us
HARTING
DIN-POWER FIXING BRACKET BL15MM
Need more? Email Us
HARTING
DIN-POWER SCHALENGEHAUSE F24
Need more? Email Us
TE Connectivity
CONN RCPT HSG 42POS BLK PNL MNT
Need more? Email Us
TE Connectivity
CONN 34POS BLACK PNL MNT
Lowest to $33.5019
Amphenol Aerospace Operations
MOTHER BOARD POLARIZATION KEY (0
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess