EN
  • EN
  • DE

48338-0065

Part No 48338-0065
Manufacturer Molex, LLC
Catalog Card Edge Connectors - Edgeboard Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815634-48338-0065
Ultra Librarian 3D Model Ultra Librarian 48338-0065 CAD Model

Description

The 48338-0065 is an edge card connector manufactured by Molex, LLC. This connector is designed to provide a reliable and secure connection between a printed circuit board (PCB) edge and another component or system. It is part of Molex's extensive range of card edge connectors, known for their durability and performance in various applications.

Applications:

  • Telecommunications Equipment
  • Data Communication Systems
  • Industrial Control Systems
  • Consumer Electronics
  • Computer Peripherals
  • Memory Cards
  • Expansion Cards

Features:

  • Edge Card Connector: Designed for direct connection to the edge of a PCB.
  • Durable Construction: Manufactured with high-quality materials for long-lasting performance.
  • Secure Connection: Provides a stable and reliable electrical connection.
  • Compact Design: Space-saving design for high-density applications.
  • Multiple Contact Options: Available with various contact materials and platings to suit different requirements.
  • Polarization Features: Ensures correct insertion and prevents damage.

Benefits:

  • Reliable Performance: Ensures consistent and dependable electrical connections.
  • Long Lifespan: Durable construction provides extended service life.
  • Space Efficiency: Compact design allows for efficient use of board space.
  • Easy Installation: Simple and straightforward installation process.
  • Versatile Application: Suitable for a wide range of applications and industries.
  • Reduced Downtime: Reliable connection minimizes the risk of signal interruption.

Additional Details:

The Molex 48338-0065 edge card connector features a specific number of contacts and a particular contact plating material, typically gold or tin, to ensure optimal conductivity and resistance to corrosion. It is designed to accommodate a specific PCB thickness and has defined mechanical dimensions for proper fit and alignment.

The connector's housing is typically made of a high-temperature thermoplastic material, providing excellent insulation and mechanical strength. It also often includes polarization features to prevent incorrect insertion and potential damage. Electrical characteristics include a specified current rating, voltage rating, and contact resistance. The connector is designed to meet industry standards for performance and reliability.

You May Also Be Interested in

Amphenol
EHPCE STMT REC-2UP6MP2UP20S
Need more? Email Us
Kyocera International Inc. Electronic Components
CONN EDGE DUAL FMALE 12POS 0.024
Need more? Email Us
TE Connectivity
50 Position Female Connector Non Specified - Dual Edge Gold 0.050" (1.27mm) Brown
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
TE Connectivity
CONN PCI EXP FMALE 280POS 0.039
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
Hirose Electric Co Ltd
CONN PCI EXP FMALE 40POS 0.031
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 64POS 0.039
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess