EN
  • EN
  • DE
  • IT

500075-0517

Part No 500075-0517
Manufacturer Molex, LLC
Catalog USB, DVI, HDMI Connectors
Description USB SERIESMINI-B RECHSGASSYST TY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Tray
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906994-500075-0517
Ultra Librarian 3D Model Ultra Librarian 500075-0517 CAD Model

Description

The Molex 500075-0517 is a Micro-USB connector designed for compact and portable devices. This connector is part of Molex's comprehensive range of USB solutions, known for their durability and reliability. The 500075-0517 supports USB 2.0, enabling data transfer rates up to 480 Mbps and power delivery up to 2.5W. Its small form factor and robust design make it suitable for a wide array of applications.

Applications

  • Mobile Phones: Used for charging and data synchronization in older smartphone models.
  • Tablets: Provides connectivity for charging and data transfer on smaller tablets.
  • Portable Gaming Consoles: Used for charging and data transfer in handheld gaming devices.
  • Digital Cameras: Enables connectivity for transferring photos and videos to computers.
  • MP3 Players: Provides charging and data synchronization for portable music players.

Features

  • USB 2.0 Support: Supports data transfer rates up to 480 Mbps.
  • Compact Design: Saves space on the PCB, making it ideal for small devices.
  • Durable Construction: Designed for high mating cycles and long-term reliability.
  • Standard Interface: Compatible with a wide range of devices supporting Micro-USB.
  • Solderable Terminals: Ensures a secure and reliable connection to the PCB.

Benefits

  • Fast Data Transfer: Enables quick transfer of files between devices.
  • Universal Compatibility: Compatible with a broad range of devices using Micro-USB.
  • Reliable Charging: Provides a stable connection for charging devices.
  • Easy to Integrate: Simple design allows for easy integration into various devices.
  • Durable and Long-Lasting: Designed for long-term reliability and high mating cycles.
  • Compact Form Factor: Ideal for applications where space is limited.

Additional Details

The Molex 500075-0517 features a durable housing material that can withstand daily wear and tear. It is designed to meet industry standards for Micro-USB connectors, ensuring compatibility and reliability. The connector's gold-plated contacts provide excellent conductivity and corrosion resistance, further enhancing its long-term performance. This connector is also RoHS compliant, meaning it is free from hazardous substances and environmentally friendly. The 500075-0517 is an excellent choice for any application requiring a reliable and compact Micro-USB connection.

You May Also Be Interested in

Molex, LLC
56579-0519 Molex USB Connectors USB Mini-AB Recept On-The-Go Rt.Angle datasheet, inventory, & pricing.
Need more? Email Us
Yuandi
USB-A (USB TYPE-A) Receptacle Connector 4 Position Vertical, Flag
Lowest to $0.1672
Molex, LLC
46765-1301 Molex HDMI, Displayport & DVI Connectors MICROHDMI HYB REC TH .38AULF 19CKT .4mm datasheet, inventory, & pricing.
Lowest to $1.1730
XKB Connection
USB-C (USB TYPE-C) Receptacle Connector 24 Position Surface Mount
Lowest to $0.5279
Jinan Jing Heng Electronics Co., Ltd.
USB-A (USB TYPE-A) Receptacle Connector 4 Position Surface Mount
Lowest to $0.0734
Wch
Power Receiver Controller 100W ESSOP-10-150mil-1mm Power Management - Specialized RoHS
Lowest to $0.2649
Molex, LLC
SMD USB, DVI, HDMI Connector Assemblies RoHS
Lowest to $2.9105
Shenzhen Huamingtong Electronics Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 6 Position Surface Mount, Right Angle
Lowest to $0.0390
Amphenol Commercial Products
MHDR-A111-M0 Amphenol Commercial Products HDMI, Displayport & DVI Connectors RUGGED HDMI datasheet, inventory, & pricing.
Lowest to $23.2836

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess