EN
  • EN
  • DE

5009980900

Part No 5009980900
Manufacturer Molex, LLC
Catalog Memory Connectors - PC Card Sockets
Description 2.50mm (.098") Pitch SD Memory Card Connector, Shielded, Top Mount, Push-Push Ejector | CONN SD CARD PUSH-PUSH R/A SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Molex
Packaging Reel
Card Type Secure Digital - SD
Number of Positions 12 (9 + 3)
Connector Type Connector and Ejector
Insertion, Removal Method Push In, Push Out
Mounting Style SMT, Right Angle
Features Board Guide, Card Guide, Switch
Height Above Board 0.122" (3.10mm)
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1128923-5009980900
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5009980900 CAD Model

Description

The Molex 1128923-5009980900 is a 12-position connector and ejector with a board guide, card guide, and switch.

  • Positions: 12
  • Technology: SMT
  • Mounting Style: Right-angle
  • Designed for: Secure Digital (SD) cards
  • Insertion/Removal Method: Push-in and push-out
  • Contact Finish: Gold
  • MSL Level: Unlimited
  • Height Above Board: 0.122 inches (3.10mm)
  • Mounting Feature: Normal, standard-top
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

JAE Electronics
CONN MICRO SIM CARD PUSH-PUSH
Lowest to $1.1642
TE Connectivity
CONN PCMCIA CARD PUSH-PUSH
Lowest to $85.8927
JAE Electronics
CONN SIM/SAM CARD PUSH-PULL R/A / Conn SIM Card PL 6 POS Solder RA SMD 1A T/R
Lowest to $3.1282
JAE Electronics
CONN MICRO SD/SIM CARD PUSH-PUSH
Need more? Email Us
TE Connectivity
CONN COMPACT FLASH CARD R/A SMD
Need more? Email Us
Maxim Integrated
CONN IBUTTON CARD PUSH-PULL SMD
Need more? Email Us
C&K Components
CONN CARD PUSH-PULL R/A SMD
Need more? Email Us
TE Connectivity
CONN MEMORY STICK CARD PUSH-PUSH
Lowest to $2.1899
Amphenol FCI
SD CARD CONNECTOR | CONN SD CARD PUSH-PUSH SMD
Lowest to $1.0768

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess