EN
  • EN
  • DE
  • IT

503960-0695

Part No 503960-0695
Manufacturer Molex, LLC
Catalog Memory Connectors - PC Card Sockets
Description MICROSIMPUSHPUSHNORMALTYPEEMBSTP / Position Card Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Memory Connectors - PC Card Sockets
Mfr Molex, LLC
Series *
Package Bulk
Product Status Active
Base Product Number 503960
Standard Package 1,600 pcs
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 849475-503960-0695
Ultra Librarian 3D Model Ultra Librarian 503960-0695 CAD Model

Description

The 849475-503960-0695 is a PC card socket connector manufactured by Molex, LLC.

  • Category: Connectors and Interconnects, Memory Connectors
  • Series: * (asterisk)
  • Package: Bulk
  • Standard Package: 1,600 pieces
  • ECCN: EAR99
  • MSL: Vendor Undefined
  • REACH Status: Available upon request
  • HTSUS Code: 8536.69.4040
  • Base Product Number: 503960
  • Product Status: Active

You May Also Be Interested in

Molex, LLC
Lowest to $0.8797
Molex, LLC
Lowest to $0.4685
Amphenol FCI
SMARTCARD CNR L26 F04 LF
Lowest to $0.9120
Amphenol FCI
SMART CARD CNR E02 LF
Need more? Email Us
JAE Electronics
CONN MICRO SD/SIM CARD PUSH-PUSH
Need more? Email Us
Molex, LLC
Need more? Email Us
Hirose Electric Co Ltd
CONN PCMCIA CARD PUSH-PUSH
Lowest to $12.9658
Molex, LLC
MICRO SD PUSH/PUSH SMALL 8C
Lowest to $0.9677
Molex, LLC
CONN SIM CARD PUSH-PULL R/A SMD
Lowest to $5.4784

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess