EN
  • EN
  • DE

53398-0276

Part No 53398-0276
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description 1.25mm Pitch PicoBlade Header Surface Mount Vertical 2 Circuits Tin-Copper Contact Plating
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Material Bronze
Contact Plating Tin
Country of Origin MY
Current Rating 1 A
Depth 16 mm
Gender Male
Housing Color Black
Housing Material Thermoplastic
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Circuits 2
Number of Positions 2
Number of Rows 1
Orientation Vertical
Packaging Tape and Reel
Pitch 1.25 mm
Plating Tin
RoHS Compliant
Termination SMD/SMT
Voltage Rating 125 V
Win Source Part Number 1177834-53398-0276
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 53398-0276 CAD Model

Description

This Molex, LLC circular connector housing is a thermoplastic male housing with a black color.

  • Pitch: 1.25 mm
  • Number of Positions: 2
  • Termination: SMD/SMT
  • Contact Material: Bronze
  • Voltage Rating: 125 V
  • Current Rating: 1 A
  • Contact Plating: Tin
  • Housing Color: Black
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -40 °C
  • Maximum Operating Temperature: 85 °C
  • Depth: 16 mm
  • Supply and Demand Status: Limited

You May Also Be Interested in

Amphenol
CONN RCPT HSNG MALE 1POS INLINE
Need more? Email Us
Amphenol
CONN PLUG HSG FMALE 3POS INLINE
Need more? Email Us
Phoenix Contact
CONN INSERT SHELL PANEL MNT
Need more? Email Us
Amphenol
CONN PLUG HSG FMALE 1POS INLINE
Need more? Email Us
Amphenol
CONN PLUG HSG FMALE 4POS INLINE
Need more? Email Us
Milnec
38999 SERIES III RECEPTACLE
Lowest to $29.8096
Souriau-Sunbank by Eaton
CONN PLUG HSG MALE 12POS INLINE
Need more? Email Us
Souriau-Sunbank by Eaton
CONN PLUG HSNG MALE 6POS INLINE
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT HSG MALE 18POS PNL MT
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1516 $51.8220
110+ $0.9450 $103.9500
165+ $0.9154 $151.0410
230+ $0.8859 $203.7570
295+ $0.8564 $252.6380
395+ $0.7678 $303.2810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess