EN
  • EN
  • DE

53748-0208

Part No 53748-0208
Manufacturer Molex, LLC
Catalog Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Description Board to Board & Mezzanine Connectors 20 Ckt Vert. Plug 0.5mm SMT Dual-Row
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Category Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Number of Positions 20 Position
Pitch 0.5 mm (0.02 in)
Number of Rows 2 Row
Termination Style Solder
Mounting Angle Vertical
Stack Height 3 mm
Current Rating 500 mA
Voltage Rating 50 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 105 C
Contact Plating Gold
Contact Material Brass
Ultra Librarian 3D Model Ultra Librarian 53748-0208 CAD Model

Description

0.50mm Pitch SlimStack Plug, Surface Mount, Dual Row, Vertical, 3.00mm Stack Height, 20 Circuits, without Vacuum Pick-up Tape

You May Also Be Interested in

TE Connectivity
CONN DIFF ARRAY PLUG 200POS SMD
Need more? Email Us
Amphenol
CONN RCPT 40POS SMD GOLD
Need more? Email Us
Hirose Electric Co Ltd
CONN HDR 15POS SMD GOLD
Need more? Email Us
Hirose Electric Co Ltd
BTOB CONNECTOR, 4MM STACK HT, 0.
Lowest to $1.5556
TE Connectivity
CONN RCPT 100POS SMD GOLD
Need more? Email Us
Samtec Inc.
CONN SOCKET 20POS SMD GOLD
Lowest to $5.8209
Molex, LLC
CONN RCPT 16POS SMD GOLD
Lowest to $0.7277
Samtec Inc.
CONN SELF-MATE 20POS SMD GOLD
Lowest to $3.8418
Molex, LLC
MIRROR MEZZ PRO 15PX11R 2.5MM
Lowest to $83.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess