EN
  • EN
  • DE

55091-1074

Part No 55091-1074
Manufacturer Molex, LLC
Catalog Unclassified
Description 0.635 BTB PLG HSG ASSY 100CKT EM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Reel - TR
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848515-55091-1074
Ultra Librarian 3D Model Ultra Librarian 55091-1074 CAD Model

Description

The Molex 55091-1074 is a Micro-Fit 3.0 Right-Angle Header. It's designed for board-to-wire connections, offering a compact solution for high-density applications. This header is a crucial component in electronic assemblies, providing a secure and reliable interface for signal and power transmission.

Applications:

  • Consumer Electronics: Used in devices like TVs, gaming consoles, and home appliances for internal connections.
  • Industrial Automation: Integrated into control systems, robotics, and machinery for signal and power distribution.
  • Automotive Electronics: Employed in automotive control units (ECUs), infotainment systems, and sensor interfaces.
  • Medical Devices: Used in medical equipment such as diagnostic tools and patient monitoring systems.
  • Telecommunications Equipment: Incorporated into networking devices, servers, and communication modules.

Features:

  • Micro-Fit 3.0 Design: Compact size for high-density applications, maximizing board space utilization.
  • Right-Angle Configuration: Allows for perpendicular board-to-wire connections, ideal for space-constrained layouts.
  • High Current Rating: Supports reliable power delivery for demanding applications.
  • Positive Locking: Provides secure mating retention, preventing accidental disconnections.
  • Durable Construction: Made with high-quality materials for long-lasting performance and reliability.

Benefits:

  • Space Saving: Compact design enables smaller and more efficient electronic assemblies.
  • Reliable Connection: Positive locking ensures secure and stable connections, minimizing downtime.
  • Versatile Application: Suitable for a wide range of industries and applications.
  • Easy Integration: Right-angle configuration simplifies board layout and assembly processes.
  • Long-Term Performance: Durable construction ensures consistent performance over the lifespan of the product.

The Molex 55091-1074 Micro-Fit 3.0 Right-Angle Header is a high-quality connector solution that delivers reliable performance in a compact design. Its robust construction, positive locking mechanism, and versatile application make it an excellent choice for various electronic assemblies. This header is engineered to provide secure and efficient connections, ensuring long-term reliability and optimal performance in demanding environments.

You May Also Be Interested in

Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess