EN
  • EN
  • DE
  • IT

0676008002

Part No 0676008002
Manufacturer Molex, LLC
Catalog Memory Connectors - PC Card Sockets
Description CONN SD CARD PUSH-PUSH R/A SMD / 12 (9 + 3) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Memory Connectors - PC Card Sockets
Mfr Molex
Series 67600
Package Tape & Reel
Product Status Obsolete
Card Type Secure Digital - SD
Number of Positions 12 (9 + 3)
Connector Type Connector and Ejector
Insertion, Removal Method Push In, Push Out
Mounting Type Surface Mount, Right Angle
Features Switch
Height Above Board 0.110" (2.80mm)
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Contact Finish Thickness 2.00µin (0.051µm)
Base Product Number 067600
Standard Package 400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1338301-0676008002
Ultra Librarian 3D Model Ultra Librarian 0676008002 CAD Model

Description

The Molex 1338301-0676008002 is a PC card socket connector from the 67600 series.

  • Series: 67600
  • Positions: 12, 9+3
  • Switch: Yes
  • Connector and Ejector Type: Yes
  • Contact Finish: Gold
  • Contact Finish Thickness: 2.00μin (0.051μm)
  • Packaging: Tape and Reel
  • Standard Package: 400
  • Card Type: Secure Digital (SD)
  • Insertion and Removal Methods: Push In and Push Out
  • Status: Obsolete
  • RoHS: Not RoHS Compliant
  • MSL: 1 (Unlimited)
  • REACH: REACH Unaffected
  • HTSUS: 8536.69.4040

You May Also Be Interested in

Molex, LLC
8 Position Card Connector Secure Digital - microSD Surface Mount, Right Angle Gold
Need more? Email Us
C&K Components
CONN SIM/SAM CARD HINGED TYPE
Lowest to $1.5322
TE Connectivity
CONN COMPACT FLASH CARD R/A SMD
Need more? Email Us
Molex, LLC
PLEASE CHECK WWW.MOLEX.COM FOR LATEST PART INFORMATION
Lowest to $0.8150
Molex, LLC
6 Position Card Connector Micro SIM Surface Mount, Right Angle Gold
Need more? Email Us
Molex, LLC
microSD/SIM Combo Socket , 2.75mm Height
Lowest to $2.8240
Amphenol FCI
SMART CARD CNR E02 LF
Need more? Email Us
JAE Electronics
CONN MICRO SD/SIM CARD PUSH-PUSH
Need more? Email Us
Molex, LLC
CONN SIM CARD HINGED TYPE R/A
Lowest to $4.1786

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess