EN
  • EN
  • DE

68801-4228

Part No 68801-4228
Manufacturer Molex, LLC
Catalog Miscellaneous
Description Pico-EZmate™-to-Pigtail cable assembly, 4 Circuits, 28AWG fused to 20AWG pigtails,stripped, Cable Length 0.458m
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815755-68801-4228
Ultra Librarian 3D Model Ultra Librarian 68801-4228 CAD Model

Description

The Molex 68801-4228 is a Micro-Fit 3.0 receptacle housing designed for wire-to-board or wire-to-wire connections. This component is part of the Micro-Fit 3.0 connector system, known for its compact size and high current carrying capabilities, making it suitable for a variety of applications where space is limited and reliable connectivity is crucial.

Applications:

  • Power supplies
  • Data communications equipment
  • Consumer electronics
  • Industrial automation equipment
  • Automotive applications

Features:

  • Compact design: Enables high-density packaging.
  • Positive locking mechanism: Ensures secure mating retention.
  • Polarization features: Prevents mismating.
  • Durable housing material: Provides reliable performance in harsh environments.
  • Accepts crimp terminals: Offers a reliable and consistent termination method.

Benefits:

  • Saves space on the PCB or within the assembly due to its compact size.
  • Provides a secure and reliable connection, reducing the risk of accidental disconnections.
  • Simplifies the assembly process and reduces the risk of errors.
  • Offers long-term reliability and durability.
  • Allows for easy termination of wires to the connector.

Technical Specifications:

The 68801-4228 typically features a 4 circuit configuration and is made of a durable plastic material. It is designed to accept Micro-Fit 3.0 crimp terminals. The housing provides polarization features to prevent mismating and a positive locking mechanism for secure retention. It is RoHS compliant.

Note: Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess