EN
  • EN
  • DE

73415-1471

Part No 73415-1471
Manufacturer Molex, LLC
Catalog Coaxial Connectors (RF)
Description MMCX JACK PCB LAUNCHER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Box
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4010
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848545-73415-1471
Ultra Librarian 3D Model Ultra Librarian 73415-1471 CAD Model

Description

The 73415-1471 is a micro coaxial connector manufactured by Molex, LLC. It is part of Molex's extensive line of RF (Radio Frequency) connectors, designed for high-frequency signal transmission in compact devices. This connector is typically used in applications where space is limited and reliable signal integrity is crucial.

Applications:

  • Mobile phones and smartphones
  • Wireless communication devices (e.g., Bluetooth modules)
  • GPS receivers
  • Wi-Fi modules
  • Test and measurement equipment

Features:

  • Micro coaxial interface for compact designs
  • High-frequency performance for reliable signal transmission
  • Secure mating mechanism to ensure stable connection
  • Durable construction for long-term reliability
  • Surface mount technology (SMT) compatible

Benefits:

  • Enables reliable high-frequency signal transmission in compact devices
  • Provides a secure and stable connection, minimizing signal loss
  • Reduces the risk of connection failures and signal degradation
  • Facilitates easy integration into automated assembly processes
  • Offers long-term performance and durability

Additional Details:

The Molex 73415-1471 connector is designed for applications requiring high-frequency signal transmission in tight spaces. Its micro coaxial interface ensures a compact design without compromising performance. The secure mating mechanism provides a stable connection, minimizing signal loss and ensuring reliable operation. The connector's durable construction ensures long-term reliability, even in demanding environments. The SMT compatibility allows for easy integration into automated assembly processes, reducing manufacturing costs and improving efficiency.

This connector meets industry standards for high-frequency performance and is rigorously tested to ensure it meets Molex's high standards for quality and reliability. The 73415-1471 is a key component in wireless communication devices, providing a reliable and efficient interface for RF signals.

You May Also Be Interested in

Pomona Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM
Need more? Email Us
Molex, LLC
73415-1001 Molex RF Connectors / Coaxial Connectors RIGHT ANGLE JACK PCB datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
73171-1900 Molex RF Connectors / Coaxial Connectors BNC JACK VERT PCB 75OHM datasheet, inventory, & pricing.
Lowest to $2.9105
Fairview Microwave
Adapter Coaxial Connector F Plug, Male Pin To N Jack, Female Socket 50 Ohms, 75 Ohms
Need more? Email Us
DreamLNK
Connector Receptacle SMA Female Pin 50Ω Through Hole Offset Pin
Lowest to $1.2879
Amphenol-RF Division
031-10 Amphenol RF RF Connectors / Coaxial Connectors BULKHEAD JACK 50 ohm SOLDER CUP ISOLATED datasheet, inventory, & pricing.
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
Connector Receptacle IPEX Male Pin Surface Mount
Lowest to $0.0815
Megastar
Connector Receptacle IPEX Male Pin 50Ω Surface Mount
Lowest to $0.0997
Molex, LLC
73403-5073 Molex RF Connectors / Coaxial Connectors FAKRA STR PCB 50 OHM BORDEAUXVIOLET datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess