EN
  • EN
  • DE

74057-1001

Part No 74057-1001
Manufacturer Molex, LLC
Catalog Backplane Connectors
Description VHDM BP 6 ROW OPEN ASSY 10 COL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Backplane Connectors - Specialized
Mfr Molex, LLC
Series VHDM 74057
Package Tube
Product Status Active
Connector Type Header, Male Pins
Connector Style VHDM
Number of Positions 60
Number of Positions Loaded All
Pitch 0.079" (2.00mm)
Number of Rows 6
Number of Columns 10
Mounting Type Through Hole
Termination Press-Fit
Features Shielded
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Color Black
Current Rating (Amps) 2A
Material Flammability Rating UL94 V-0
Temperature Range - Operating -55°C ~ 105°C
Voltage Rating 120V
Standard Package 1 pcs
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 907862-74057-1001
Ultra Librarian 3D Model Ultra Librarian 74057-1001 CAD Model

Description

The 838024 electronic component is a specialized backplane connector manufactured by Molex, LLC.

  • Series: VHDM 74057
  • Positions: 60
  • Pitch: 0.079" (2.00mm)
  • Color: Black
  • Design: Shielded
  • Type: Header with male pins
  • Rows: 6
  • Termination: Press-fit
  • Contact Finish: Gold with a thickness of 30.0µin (0.76µm)
  • Package: Tube
  • Connector Style: VHDM
  • Voltage Rating: 120V
  • Material Flammability Rating: UL94 V-0
  • Standard Package: 1 piece
  • Usage or Contact Layout: Not specified
  • Mounting: Through hole
  • Operating Temperature: -55°C to 105°C
  • ECCN: EAR99
  • MSL Level: Vendor undefined
  • REACH: Available upon request
  • HTSUS: 8536.69.4040
  • Status: Active
  • Current Rating: 2A

You May Also Be Interested in

TE Connectivity
CONN FIXED JACKSCREW MALE W/HDWR
Need more? Email Us
TE Connectivity
CONN SHIELD 50POS 2PC LONG
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 90POS GRY
Need more? Email Us
Amphenol
SHORT SINGLE GUIDE PIN
Lowest to $31.2719
TE Connectivity
CONN 104POS BLACK PNL MNT
Need more? Email Us
HARTING
DIN-POWER CRIMP 2 S,F, AU2
Need more? Email Us
HARTING
CONN RCPT HSG HAR-BUS 160POS
Need more? Email Us
TE Connectivity
CONN 104POS BLUE PNL MNT
Need more? Email Us
Amphenol Aerospace Operations
MOTHER BOARD POLARIZATION KEY (0
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2727 $55.6362
14+ $7.6084 $106.5176
21+ $7.3707 $154.7847
29+ $7.1329 $206.8541
37+ $6.8951 $255.1187
49+ $6.1818 $302.9082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess