EN
  • EN
  • DE

757830027

Part No 757830027
Manufacturer Molex, LLC
Catalog Pluggable Connectors
Description CONN RCPT IPASS R/A 26POS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Molex, LLC
Series iPass PCI Express 75783
Packaging Reel package
Connector Style Receptacle
Connector Type SAS, Mini
Number of Positions 26
Mounting Surface Mount, Right Angle
Termination Solder
Features Board Guide
Contact Finish Gold
Contact Finish Thickness 30μin (0.76μm)
Win Source Part Number 766132-757830027
Popularity Medium
Supply and Demand Status Limited
Family Name 75783
Introduction Date June 17, 2010
ECCN EAR99
Country of Origin China, United States of America
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 757830027 CAD Model

Description

The iPass PCI Express 75783 series connector from Molex, LLC is a surface mount, right angle receptacle connector.

  • Positions: 26
  • Features: Board Guide
  • Termination: Solder
  • Connector Type: SAS Mini
  • Contact Finish: Gold, 30μin (0.76μm)
  • Estimated EOL Date: 2028
  • Made In: China and the United States of America

You May Also Be Interested in

Amphenol
MINI SAS CAGE ASSY
Lowest to $16.5790
Amphenol
CONN SAS PLUG 29POS SLD R/A SMD
Lowest to $5.2512
Amphenol
CONN SAS RCPT 29POS SLD PCB
Lowest to $7.4002
Amphenol
CONN SAS RCPT 29POS SLD PCB
Lowest to $3.2617
Amphenol
CONN SAS RCPT 29POS SLD PCB
Need more? Email Us
Amphenol
CONN SAS 4X HEADER 32POS SLD PCB
Need more? Email Us
Amphenol
CONN SATA RCPT 22P PRESSFIT PCB
Lowest to $5.4698
Amphenol
CONNECTOR
Need more? Email Us
Amphenol FCI
CONN IND MINI I PLG 8POS IDC STR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess