EN
  • EN
  • DE

79107-7002

Part No 79107-7002
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Milli-Grid Through Hole PCB Receptacle, Vertical, 6 Contacts, 2 Rows, 2mm Pitch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Connector Type Receptacle, Socket
Contact Gender Female
Contact Material Bronze
Contact Plating Gold
Contact Resistance 25 mΩ
Country of Origin SG
Current Rating 1 A
Gender Receptacle
Glow Wire Compliant Non-compliant
Housing Color Black
Housing Material Thermoplastic
Lead Free Lead Free
Lead Pitch 2 mm
Max Operating Temperature 105 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Circuits 6
Number of Contacts 6
Number of Positions 6
Number of Rows 2
Orientation Vertical
Pitch 2 mm
Plating Tin
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Row Spacing 2.0066 mm
Termination Solder
Voltage Rating 125 V
Win Source Part Number 1218371-79107-7002
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 79107-7002 CAD Model

Description

The Molex 79107-7002 is a circular connector housing designed to provide a robust and reliable connection in a variety of demanding applications. This housing ensures secure mating and protection of electrical connections in harsh environments.

Applications

  • Industrial control systems
  • Automated machinery
  • Aerospace and defense equipment
  • Medical instrumentation
  • Transportation systems
  • Robotics

Features

  • Durable construction: Made from high-quality materials to withstand harsh environmental conditions.
  • Secure locking mechanism: Ensures a stable and reliable connection, preventing accidental disconnections.
  • Compact design: Allows for use in space-constrained applications.
  • Environmental protection: Provides resistance to moisture, dust, and other contaminants.
  • Easy assembly: Simplifies the installation process, reducing assembly time and costs.
  • Polarization features: Prevents mismating, ensuring correct connections every time.

Benefits

  • Improved reliability: Minimizes downtime and maintenance costs due to robust construction and secure connections.
  • Enhanced performance: Provides stable and consistent signal transmission in demanding environments.
  • Increased flexibility: Supports a wide range of applications with various contact options and configurations.
  • Reduced assembly costs: Simplifies the installation process, saving time and labor.
  • Optimized space utilization: Compact design allows for use in applications where space is limited.
  • Safe and secure connections: Polarization features prevent mismating, ensuring correct and safe operation.

The 79107-7002 housing is typically constructed from a durable plastic or metal material that offers excellent resistance to environmental factors such as temperature changes, humidity, and vibration. It is designed to accommodate specific contact types and wire gauges, ensuring compatibility with a wide range of cable options. The secure locking mechanism prevents accidental disconnections, making it suitable for applications where reliable connections are critical. Environmental protection features, such as seals and gaskets, provide resistance to moisture and dust, ensuring reliable performance in harsh environments.

This circular connector housing provides a versatile solution for connecting cables and wires in demanding environments, offering a combination of durability, reliability, and ease of use. Its applications span across various industries, making it a valuable component for engineers and technicians seeking to establish robust and secure connections in critical applications.

You May Also Be Interested in

TE Connectivity
PLUG ASM
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
PLUG SIZE 24 HDP -L024
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess