EN
  • EN
  • DE

0878240003

Part No 0878240003
Manufacturer Molex, LLC
Catalog Pluggable Connectors
Description CONN SAS RCPT 29POS SLD SMD / 29 Position SAS Receptacle Connector Solder Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Pluggable Connectors>Pluggable Connector Assemblies
Manufacturer Molex
Packaging Tray
Connector Style Receptacle
Connector Type SAS
Number of Positions 29
Mounting Surface Mount
Termination Solder
Features Board Guide, Mating Guide
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 087824
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 0878-24-0003,878-24-0003,878240003,087824-0003,87824-0003
Standard Package 500
Win Source Part Number 1334020-0878240003
Ultra Librarian 3D Model Ultra Librarian 0878240003 CAD Model

Description

The Molex connector with Win Source Part Number 1334020-0878240003 is a pluggable connector assembly designed for use in electronic applications that require a SAS connector type.

  • Win Source Part Number: 1334020-0878240003
  • Connector Type: SAS
  • Features: Board Guide and Mating Guide
  • Connector Style: Receptacle
  • Mounting Style: Surface Mount
  • Standard Package: 500

You May Also Be Interested in

TE Connectivity
CONN XFP RCPT 30POS SLD R/A SMD
Lowest to $3.2271
Amphenol Commercial Products
CONN SFP CAGE NI DUST COVER
Lowest to $2.7116
Amphenol
CONN SAS PLUG 29POS SLD R/A SMD
Lowest to $5.2512
Amphenol
CONN SFP+ CAGE W/HSINK PRESS RA
Lowest to $8.0437
Amphenol
MINI SAS CAGE ASSY
Lowest to $16.5790
Amphenol FCI
CONN MIN HD SAS RCPT 1X2 32P PCB
Need more? Email Us
Amphenol
CONN SAS RCPT 29POS SLD PCB
Lowest to $3.2617
Molex, LLC
I/O Connectors HANDYLINK CRADLE 16P
Need more? Email Us
Amphenol
CONN SAS 4X HEADER 32POS SLD PCB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess