EN
  • EN
  • DE

0878240007

Part No 0878240007
Manufacturer Molex, LLC
Catalog Pluggable Connectors
Description CONN SAS RCPT 29POS SLD SMD / 29 Position SAS Receptacle Connector Solder Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Pluggable Connectors>Pluggable Connector Assemblies
Manufacturer Molex
Packaging Reel - TR
Connector Style Receptacle
Connector Type SAS
Number of Positions 29
Mounting Surface Mount
Termination Solder
Features Board Guide, Mating Guide
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 087824
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 0878-24-0007,878-24-0007,87824-0007,087824-0007,WM26311CT,WM26311DKR,WM26311TR,878240007,0878240007-ND
Standard Package 350
Win Source Part Number 1334459-0878240007
Ultra Librarian 3D Model Ultra Librarian 0878240007 CAD Model

Description

This Molex pluggable connector assembly features 29 positions with a board guide and mating guide.

  • Number of Positions: 29
  • Connector Features: Board Guide, Mating Guide
  • Connector Type: SAS
  • Termination: Solder
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0μin (0.76μm)
  • Connector Style: Receptacle
  • Packaging: Reel-TR
  • Mounting Type: Surface Mount
  • ECCN: EAR99

You May Also Be Interested in

Samtec Inc.
CONN SKT 8PAIR SMD GOLD RA
Lowest to $14.3971
Amphenol
CONN QSFP+ RCPT 38POS SLD RA SMD
Lowest to $3.8181
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
Amphenol
SLIMSAS VT X8 30U AU OUT 4.2 12G
Need more? Email Us
Hirose Electric Co Ltd
CONN MULTI-PURP RCPT 31P SLD SMD
Lowest to $4.1092
TE Connectivity
CONN QSFP+ CAGE PRESS-FIT R/A
Need more? Email Us
Amphenol
CONN SFP RCPT 20POS SLD R/A SMD
Lowest to $2.3963
Hirose Electric Co Ltd
CONN MULTI-PURP PLUG 10P IDC STR
Lowest to $4.3360
TE Connectivity
CONN QSFP28 CAGE 1X2 W/HSINK R/A
Lowest to $42.9067

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,655 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess