EN
  • EN
  • DE

89264-0000

Part No 89264-0000
Manufacturer Molex, LLC
Catalog Memory Connectors - Accessories
Description Conn Memory Card Hdr
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1033965-89264-0000
Categories Memory Connectors - Accessories
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 89264-0000 CAD Model

Description

The 89264-0000 is a Memory Card Adapter manufactured by Molex, LLC. It is designed to provide a secure and reliable interface for connecting memory cards to various electronic devices. This adapter is part of Molex's extensive range of memory card solutions, known for their durability and performance.

Applications:

  • Digital Cameras: Used to connect memory cards for storing images and videos.
  • Camcorders: Employed in camcorders to provide a reliable interface for recording and storing video footage.
  • MP3 Players: Integrated into MP3 players for expanding storage capacity with memory cards.
  • Gaming Consoles: Utilized in gaming consoles for storing game data and downloadable content.
  • Industrial Equipment: Applied in industrial devices for data logging and storage.

Features:

  • Durable Construction: Constructed from high-quality materials to withstand frequent insertions and removals.
  • Secure Retention: Features a secure retention mechanism to prevent accidental ejection of the memory card.
  • Compact Design: Designed with a small footprint for easy integration into various devices.
  • Reliable Contact: Provides reliable electrical contact for consistent performance.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Reliable Data Storage: Ensures reliable data storage and retrieval with secure card retention.
  • Long-Term Performance: Durable materials ensure long-term reliability and performance.
  • Easy Integration: Compact design allows for easy integration into various devices.
  • Consistent Performance: Provides consistent performance even with frequent use.
  • Environmental Compliance: RoHS compliance ensures that the product meets environmental standards.

Additional Details:

The 89264-0000 adapter is designed to support various memory card formats, including SD, microSD, and others (specific supported formats would require further research based on the card adapter type). It is typically mounted on a printed circuit board (PCB) and provides a standardized interface for connecting memory cards to the host device. The adapter's design ensures proper alignment and secure retention of the memory card, preventing data corruption and ensuring reliable operation.

You May Also Be Interested in

JAE Electronics
MEMORY CARD CONNECTOR / 6 Position Card Connector SIM Card Surface Mount Gold
Need more? Email Us
Yamaichi
NANOSIM CARD TRAY FOR FUS006-321
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 204POS SMD / 204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle
Lowest to $1.2904
Molex, LLC
Conn DIMM Socket SKT 240 POS 1mm Solder ST Thru-Hole Tray
Need more? Email Us
Molex, LLC
2.54mm Pitch ChipSIM Connector with Ejector, 6 Circuits, with Pegs, Blue Button
Need more? Email Us
Molex, LLC
Conn SIM Card M 6 POS 2.54mm Solder RA SMD 0.5A/Contact Embossed T/R
Need more? Email Us
Molex, LLC
Connector DIMM Socket 244 Position 0.6mm Solder Straight Surface Mount Tray
Lowest to $17.6265
TE Connectivity
CONN SKT SODIMM 200POS R/A SMD / 200 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle
Lowest to $10.5067
TE Connectivity
CONN MINI SIM CARD PUSH-PUSH R/A / 8 (6 + 2) Position Card Connector 2FF Mini SIM Surface Mount, Right Angle Gold
Lowest to $7.1818

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess