EN
  • EN
  • DE
  • IT

90130-1120

Part No 90130-1120
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description C-GRID SHRD HDR DR VT TN-A 20/20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Tray
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908653-90130-1120
Ultra Librarian 3D Model Ultra Librarian 90130-1120 CAD Model

Description

The 90130-1120 is a connector component manufactured by Molex, LLC. As part of their extensive range of interconnect solutions, this particular connector is designed for reliable and efficient electrical connections in various applications. Molex is a global leader in electronic components and connectivity, known for their high-quality products and innovative designs.

Applications

  • Automotive Electronics: Frequently used in wiring harnesses and control systems within vehicles.
  • Industrial Automation: Applied in machinery, control panels, and robotics for secure connections.
  • Consumer Electronics: Integrated into devices such as appliances, entertainment systems, and peripherals.
  • Telecommunications Equipment: Utilized in networking hardware and communication devices.
  • Medical Devices: Employed in medical equipment requiring dependable connectivity.

Features

  • Durable Construction: Made with high-quality materials to withstand harsh environments and ensure long-term reliability.
  • Compact Design: Offers a space-saving solution for applications where space is limited.
  • Secure Connection: Provides a stable and reliable electrical connection, minimizing the risk of signal loss or disconnection.
  • Easy Installation: Designed for quick and efficient installation, reducing assembly time and costs.
  • Versatile Compatibility: Compatible with a wide range of wire sizes and connector types.

Benefits

  • Improved System Performance: Ensures reliable signal transmission, enhancing the overall performance of the connected system.
  • Reduced Downtime: Minimizes the risk of connection failures, reducing downtime and maintenance costs.
  • Enhanced Safety: Provides a secure connection, reducing the risk of electrical hazards.
  • Cost-Effective Solution: Offers a balance of performance, reliability, and affordability.
  • Long-Term Reliability: Designed to withstand harsh environments and provide years of reliable service.

Additional Details

While specific electrical and mechanical specifications are dependent on the exact series and application, Molex connectors are generally manufactured to meet industry standards for flammability, insulation resistance, and durability. The 90130-1120 series is likely constructed from high-grade plastics and metal alloys to ensure optimal performance and longevity. Refer to the official Molex datasheet for part number 90130-1120 for detailed technical specifications.

You May Also Be Interested in

CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6526 $58.3572
54+ $2.1765 $117.5310
83+ $2.1086 $175.0138
114+ $2.0406 $232.6284
147+ $1.9725 $289.9575
196+ $1.7685 $346.6260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 735 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess