EN
  • EN
  • DE

EV20073DH-00A

Part No EV20073DH-00A
Manufacturer Monolithic Power Systems Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description EVALUATION BOARD FOR MP20073
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Monolithic Power Systems Inc.
Package Box
Product Status Active
Type Power Management
Embedded No
Utilized IC / Part MP20073
Primary Attributes 1.3V ~ 1.8V Input Voltage
Supplied Contents Board(s)
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1158057-EV20073DH-00A
Ultra Librarian 3D Model Ultra Librarian EV20073DH-00A CAD Model

Description

The 1158057-EV20073DH-00A is a development board kit for power management applications from Dialog Semiconductor.

  • Package: Box
  • Includes: Board
  • Primary Attribute: Input Voltage Range of 1.3V to 1.8V
  • Win Source Part Number: 1158057-EV20073DH-00A
  • ECCN: EAR99
  • REACH Status: Unaffected
  • HTSUS: 8543.70.9860

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74206V1G
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
Trinamic Motion Control GmbH
BREAKOUTBOARD WITH TMC5160
Need more? Email Us
Analog Devices Inc.
ADP5092 EVALUATION BOARD / ADP5092 Energy Harvesting Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess