EN
  • EN
  • DE

MP4462DN/DQ-LF-Z

Part No MP4462DN/DQ-LF-Z
Manufacturer Monolithic Power Systems Inc.
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Monolithic Power Systems Inc.
Package SOP8
Win Source Part Number 091542-MP4462DN/DQ-LF-Z
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MP4462DN/DQ-LF-Z CAD Model

Description

The MP4462DN/DQ-LF-Z is a common-used part from Monolithic Power Systems Inc. It is a step-down, switch-mode converter with built-in power MOSFETs. It can provide a 2A continuous output current over a wide input supply range with excellent load and line regulation. The MP4462DN/DQ-LF-Z has synchronous mode operation for higher efficiency over the output load range. Current-mode operation provides fast transient response and eases loop stabilization. The SOP8 package makes it easy to install on the PCB.

    You May Also Be Interested in

    ESMT
    1M x 16 Bit x 4 Banks
    Lowest to $2.6115
    Shindengen
    Lowest to $5.6838
    ESMT
    1M x 16 Bit x 4 Banks Synchronous DRAM
    Lowest to $0.7819
    Atmel
    Need more? Email Us
    EliteMT
    Lowest to $2.1853
    Omron
    Need more? Email Us
    ESMT
    Need more? Email Us
    Agere Systems
    Need more? Email Us
    ESMT
    Lowest to $0.9506

    Top Sellers

    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0214
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.2166
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.3955
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.4125
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $17.6608
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    50+ $1.2255 $61.2750
    115+ $1.0060 $115.6900
    180+ $0.9748 $175.4640
    250+ $0.9425 $235.6250
    320+ $0.9113 $291.6160
    425+ $0.8177 $347.5225
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 86,700 pieces
    MOQ: 50 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess