EN
  • EN
  • DE

ACT4525YH-T

Part No ACT4525YH-T
Manufacturer Qorvo US Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC to DC Converter Buck 40V 3.5A 8-Pin SOP-EP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959804-ACT4525YH-T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ACT4525YH-T CAD Model

Description

The ACT4525YH-T is a high-efficiency, wide input voltage range, synchronous buck converter from Qorvo. It's designed for applications requiring a compact and efficient power solution. This device integrates a high-side and low-side MOSFET to minimize external component count and maximize efficiency. The ACT4525YH-T features a constant-on-time control scheme, enabling fast transient response and stable operation over a wide range of input voltages and load currents.

Applications:

  • Automotive applications: Car chargers, infotainment systems, and other in-vehicle power supplies.
  • Industrial power supplies: Powering sensors, microcontrollers, and communication interfaces in industrial automation systems.
  • Battery-powered devices: Portable electronics, power tools, and handheld devices.
  • Distributed power systems: Point-of-load regulation in telecom and networking equipment.
  • FPGA and Microcontroller power: Provides efficient power for core and I/O voltages.

Features:

  • Wide Input Voltage Range: Operates from 4.5V to 40V, accommodating a variety of power sources.
  • High Efficiency: Synchronous rectification minimizes power losses, achieving efficiencies up to 95%.
  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors, allowing for flexible design.
  • Integrated MOSFETs: Reduces external component count and simplifies layout.
  • Constant-On-Time Control: Provides fast transient response and stable operation.
  • Overcurrent Protection (OCP): Protects the device and the load from overcurrent conditions.
  • Overvoltage Protection (OVP): Prevents the output voltage from exceeding a safe level.
  • Thermal Shutdown Protection: Protects the device from overheating.
  • Frequency Foldback: Improves efficiency at light loads.

Benefits:

  • Increased System Efficiency: Synchronous rectification minimizes power losses, leading to longer battery life or reduced heat dissipation.
  • Reduced Component Count: Integrated MOSFETs simplify the design and reduce the board space.
  • Improved Transient Response: Constant-on-time control provides fast response to load changes, ensuring stable operation.
  • Enhanced System Reliability: Overcurrent, overvoltage, and thermal shutdown protection features protect the device and the load from fault conditions.
  • Flexible Design: Adjustable output voltage allows for customization to meet specific application requirements.
  • Reduced EMI: Designed to minimize electromagnetic interference.

Additional Details:

The ACT4525YH-T is available in a compact, thermally enhanced package. It offers excellent thermal performance and is suitable for applications with limited board space. The device is also compliant with RoHS and REACH environmental standards. Switching frequency is internally set, which simplifies design and minimizes external component selection. It is an excellent choice for high-performance, space-constrained applications.

You May Also Be Interested in

Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.1676
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381
Renesas Electronics America
Single 12V Input Supply Dual Regulator Synchronous Rectified Buck PWM and Linear Power Controller | IC REG DL BUCK/LNR SYNC 14SOIC
Lowest to $0.4377
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Linear Technology
IC REG DL BUCK/LINEAR 10MSOP
Need more? Email Us
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2521
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $7.8205

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8445 $64.5575
80+ $1.5142 $121.1360
120+ $1.4669 $176.0280
165+ $1.4195 $234.2175
215+ $1.3721 $295.0015
285+ $1.2301 $350.5785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,496 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess