EN
  • EN
  • DE

MP4462DQ-LF-Z

Part No MP4462DQ-LF-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Monolithic Power Systems Inc.
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.8V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 30V
Output Current 3.5A
Frequency - Switching Up to 4MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-QFN (3x3)
Win Source Part Number 059393-MP4462DQ-LF-Z
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MP4462DQ-LF-Z CAD Model

Description

The MP4462DQ-LF-Z is an electronic component manufactured by Monolithic Power Systems Inc. It is a step-down regulator that operates at a frequency of up to 4MHz. The supply and demand status is balanced. It is a versatile component that can be used in various applications such as automotive, industrial, and communication systems. The MP4462DQ-LF-Z is a reliable and efficient component that can handle an input voltage of up to 36V and an output current of up to 3.5A.

    You May Also Be Interested in

    Analog Devices Inc.
    IC REG BCK-BST ADJ 6A 22QFN
    Lowest to $16.0875
    Texas Instruments
    IC REG BUCK ADJ 1A TSOT23-6
    Lowest to $4.5487
    Analog Devices Inc.
    IC REG BUCK 5V 3.5A 28TQFN
    Need more? Email Us
    Analog Devices Inc.
    IC REG BUCK ADJ 2.5A 12TDFN
    Need more? Email Us
    Analog Devices Inc.
    IC REG BUCK 5V 8A 17FC2QFN
    Lowest to $6.9469
    Analog Devices Inc.
    IC REG BUCK ADJ 6A 20TQFN
    Need more? Email Us
    Analog Devices Inc.
    IC REG BUCK ADJ/0.8V 8A 17FC2QFN
    Lowest to $8.5532
    Analog Devices Inc.
    IC REG BUCK ADJ 300MA 12TDFN
    Lowest to $6.1109
    Analog Devices Inc.
    IC REG BUCK 6A 20TQFN
    Lowest to $5.8209

    Top Sellers

    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $4.0391
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $4.7519
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.4647
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.2166
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    65+ $0.9516 $61.8540
    150+ $0.7809 $117.1350
    230+ $0.7564 $173.9720
    320+ $0.7320 $234.2400
    410+ $0.7077 $290.1570
    550+ $0.6345 $348.9750
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 20,000 pieces
    MOQ: 65 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess