EN
  • EN
  • DE

K7815M-1000R3

Part No K7815M-1000R3
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER +/-15V 20W  /  Non-Isolated PoL Module DC DC Converter 1 Output 15V, -15V 1A, 300mA 8V, 20V - 18V, 36V Input
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Mornsun America, LLC
Series K7815M-1000R3
Package Tube
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 8V, 20V
Voltage - Input (Max) 18V, 36V
Voltage - Output 1 15V, -15V
Current - Output (Max) 1A, 300mA
Power (Watts) 20 W
Applications ITE (Commercial)
Features SCP
Temperature Range - Operating -40°C ~ 85°C (With Derating)
Efficiency 88%
Mounting Type Through Hole
Package / Case 3-SIP Module
Dimension 0.46" L x 0.31" W x 0.41" H (11.6mm x 8.0mm x 10.4mm)
Approval Agency CE
Base Product Number K7815
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9580
Other Names -2729-K7815M-1000R3,2725-K7815M-1000R3
Standard Package 43
Win Source Part Number 1207621-K7815M-1000R3
Ultra Librarian 3D Model Ultra Librarian K7815M-1000R3 CAD Model

Description

The K7815M-1000R3 is a non-isolated PoL module DC-DC converter from Mornsun America, LLC. Mornsun America, LLC K7815M-1000R3

  • Power Rating: 20 W
  • Features: SCP
  • Package: Tube
  • Standard Package: 43 units
  • Output: Single
  • Maximum Output Current: 1A or 300mA
  • Input Voltage Range: 8V to 18V or 20V to 36V
  • Output Voltage: 15V or -15V
  • Efficiency: 88%
  • Applications: ITE (Commercial)
  • Mounting Type: Through Hole
  • Package/Case: 3-SIP Module
  • Temperature Range: -40°C to 85°C (With Derating)
  • Dimensions: 0.46" L x 0.31" W x 0.41" H (11.6mm x 8.0mm x 10.4mm)
  • Cross-Reference: K7815M1000R3
  • ECCN: EAR99
  • Approvals: CE

You May Also Be Interested in

Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $5.1904

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9166 $58.7490
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 127 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess