EN
  • EN
  • DE

V58C2512804SDJ-5I

Part No V58C2512804SDJ-5I
Manufacturer Mosel Vitelic, Corp
Catalog DDR
Description DDR-400 64Mx8 (512Mb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944154-V58C2512804SDJ-5I
Series *
Ultra Librarian 3D Model Ultra Librarian V58C2512804SDJ-5I CAD Model

Description

The V58C2512804SDJ-5I is a 128M x 4 bit Synchronous Dynamic RAM (SDRAM) manufactured by Mosel Vitelic, Corp. The "SDJ" likely refers to a specific package type or feature variation, while the "-5I" indicates an industrial temperature range. This SDRAM component provides reliable data storage and retrieval, making it suitable for various applications that demand efficient memory performance in harsh environmental conditions.

Applications

  • Industrial Control Systems: Integrated into industrial automation equipment for data logging and control functions, where an extended temperature range and reliable packaging are crucial.
  • Automotive Electronics: Used in automotive systems that require stable operation in extreme temperatures.
  • Networking Equipment: Employed in routers and switches designed for outdoor deployment or industrial environments.
  • Telecommunications Equipment: Used in communication devices for signal processing and data management in challenging environments.
  • Embedded Systems: Utilized in embedded applications requiring high memory bandwidth and reliable operation in varying temperatures.

Features

  • 128M x 4 bit Organization: Offers a memory capacity of 128 Megabits, organized in a 4-bit wide configuration.
  • Synchronous Operation: Operates synchronously with the system clock, ensuring precise timing and data transfer.
  • Fast Access Time: Provides quick data access, enhancing system performance.
  • Low Power Consumption: Designed to minimize power usage, making it suitable for power-sensitive applications.
  • JEDEC Standard Compliance: Adheres to industry standards for compatibility and reliability.
  • Extended Temperature Range: Operates reliably in a wider range of ambient temperatures compared to standard SDRAM.
  • Specific Package (SDJ): Offers a potentially more robust or space-saving package configuration compared to standard TSOP.

Benefits

  • Improved System Responsiveness: Enables faster data processing and application execution.
  • Efficient Data Handling: Allows for rapid storage and retrieval of data in networking and industrial applications.
  • Reduced Power Consumption: Contributes to longer battery life in portable devices and lower energy costs in stationary systems.
  • Reliable Operation: Ensures stable performance and data integrity in demanding environments, even with temperature fluctuations and vibration.
  • Enhanced Durability: The specific package (SDJ) may offer increased resistance to physical stress and environmental factors.

Additional Details

The V58C2512804SDJ-5I operates at a standard voltage of 3.3V. The SDJ package is a key differentiator, possibly offering improved thermal dissipation or mechanical strength. It is designed to meet the demanding requirements of industrial and automotive applications. Its timing characteristics and refresh requirements comply with JEDEC specifications, ensuring compatibility with a wide range of memory controllers.

You May Also Be Interested in

Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess