Products specifications Report Issue?

Manufacturer Mospec
Win Source Part Number 1180016-HER304
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HER304 CAD Model

Description

The HER304 is a high-efficiency rectifier diode manufactured by Mospec. This diode is designed for applications requiring fast switching speeds and low forward voltage drop. It is commonly used in power supplies, inverters, and other high-frequency circuits.

Applications

  • Switching power supplies: Used as a rectifier in switching power supplies to convert AC voltage to DC voltage efficiently.
  • Inverters: Employed in inverters to convert DC voltage to AC voltage for various applications.
  • Freewheeling diodes: Used as freewheeling diodes in inductive circuits to protect transistors from voltage spikes.
  • High-frequency rectification: Suitable for high-frequency rectification applications in electronic circuits.
  • Power adapters: Found in power adapters for electronic devices to convert AC voltage to DC voltage.

Features

  • High efficiency: Offers high efficiency in rectification due to its low forward voltage drop.
  • Fast switching speed: Provides fast switching speed for high-frequency applications.
  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • High surge current capability: Can withstand high surge currents without damage.
  • High reliability: Designed for reliable operation in various environments.
  • Glass passivated junction: Ensures high reliability and stability.

Benefits

  • Improved efficiency: Reduces power loss and improves overall system efficiency.
  • Fast response: Enables quick response in high-frequency circuits.
  • Reliable operation: Provides reliable operation under various operating conditions.
  • Protection against voltage spikes: Protects sensitive components from voltage spikes.
  • Cost-effective: Offers a cost-effective solution for rectification applications.

Additional Details

The HER304 is a 3 Amp, 300 Volt High-Efficiency Rectifier. It has a reverse recovery time of typically 50 ns. The operating junction temperature range is typically -65°C to +150°C. The maximum forward voltage drop is around 1.3V at 3A. The package is typically DO-201AD.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
985+ $0.0510 $50.2350
2,390+ $0.0419 $100.1410
3,695+ $0.0406 $150.0170
5,090+ $0.0393 $200.0370
6,580+ $0.0380 $250.0400
8,825+ $0.0340 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 60,100 pieces
MOQ: 985 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention