Products specifications Report Issue?

Manufacturer Mospec
Win Source Part Number 1247929-SF54
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian SF54 CAD Model

Description

The SF54 is a fast recovery rectifier diode manufactured by Mospec. Fast recovery diodes are semiconductor devices designed to switch quickly from a conducting to a non-conducting state, making them suitable for high-frequency applications where minimizing switching losses is crucial. They are used in switching power supplies, inverters, and other applications where efficiency is paramount.

Applications:

  • Switching Power Supplies: Used as a rectifier in switching power supplies for efficient voltage conversion.
  • Inverters: Implemented in inverters for converting DC voltage to AC voltage.
  • Freewheeling Diodes: Used as freewheeling diodes in inductive circuits to prevent voltage spikes.
  • High-Frequency Rectification: Used for high-frequency rectification in various electronic circuits.
  • Power Factor Correction (PFC): Used in PFC circuits to improve power factor.

Features:

  • Fast Recovery Time: Minimizes switching losses and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Low Forward Voltage Drop: Reduces power losses and improves efficiency.
  • High Voltage Rating: Provides a high voltage rating for demanding applications.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Improved Efficiency: Fast recovery time reduces switching losses, resulting in higher efficiency.
  • Reliable Performance: High surge current capability ensures reliable operation in demanding environments.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes heat generation.
  • High Voltage Operation: Suitable for high-voltage applications.
  • Cost-Effective Solution: Offers a cost-effective solution for fast recovery rectification.

Additional Details:

The SF54 is characterized by its reverse voltage (VR), forward current (IF), and recovery time (trr). The reverse voltage is the maximum voltage that the diode can withstand in the reverse direction without breaking down. The forward current is the maximum current that the diode can conduct in the forward direction. The recovery time is the time it takes for the diode to switch from a conducting to a non-conducting state. The operating temperature range is specified by the manufacturer, and the device is typically available in a through-hole or surface-mount package. Datasheets available from Mospec provide detailed electrical characteristics, application information, and package dimensions.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
855+ €0.0533 €45.5762
2,075+ €0.0438 €90.8236
3,215+ €0.0424 €136.3426
4,425+ €0.0410 €181.6291
5,725+ €0.0397 €227.1907
7,675+ €0.0355 €272.5140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 57,000 pieces
MOQ: 855 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention