Products specifications Report Issue?

Manufacturer Mospec
Win Source Part Number 1275221-U08A60
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U08A60 CAD Model

Description

The U08A60 is a Ultrafast soft recovery rectifier diode manufactured by Mospec. It is designed for high-efficiency rectification in power supplies, inverters, and other applications where fast switching and soft recovery characteristics are required. This diode is known for its robust performance and reliability in demanding environments.

Applications:

  • Switching Power Supplies: Used as a rectifier in switching power supplies for computers, servers, and consumer electronics, where fast and soft recovery reduces EMI.
  • Inverters: Employed in inverters for converting DC voltage to AC voltage efficiently, minimizing switching losses.
  • DC-DC Converters: Utilized in DC-DC converters for voltage regulation and efficient power conversion.
  • Freewheeling Diodes: Serves as a freewheeling diode in inductive load circuits to protect switching transistors, providing a smooth current path.
  • Power Factor Correction (PFC): Used in PFC circuits to improve the power factor and reduce harmonic distortion.
  • High-Frequency Rectification: Rectifies high-frequency signals in communication systems and other high-speed applications.

Features:

  • Ultrafast Recovery Time: Provides fast reverse recovery time, reducing switching losses and EMI.
  • Soft Recovery Characteristics: Minimizes voltage spikes and ringing during reverse recovery.
  • High Surge Current Capability: Designed to withstand high surge currents, providing protection against transient overloads.
  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency due to its low forward voltage drop.
  • High Reliability: Offers robust performance and reliability under demanding operating conditions.

Benefits:

  • Improved Efficiency: Reduces power losses and improves overall efficiency in power conversion circuits.
  • Reduced EMI: Ultrafast and soft recovery characteristics minimize electromagnetic interference.
  • Enhanced Reliability: High surge current capability and robust design ensure reliable operation.
  • Fast Switching: Enables high-frequency operation, making it suitable for modern high-speed applications.
  • Reduced Voltage Spikes: Soft recovery reduces voltage spikes and ringing, protecting downstream components.

Additional Details:

The U08A60 typically comes in a TO-220AC package or similar. It has a maximum repetitive peak reverse voltage of 600V and a maximum average forward current of 8A. The operating temperature range is typically from -65°C to +175°C. It is important to consult the datasheet for specific performance characteristics and application guidelines. This ultrafast recovery diode is a great choice when you need fast switching, soft recovery, and efficient rectification in high-frequency applications.

You May Also Be Interested in

Diodes Incorporated
8.0A SUPER-FAST GLASS PASSIVATED RECTIFIER
Need more? Email Us
ECAD model for STPR805DF
Stanson Technology
STN6303 is the dual N-Channel enhancement mode power field effect transistor which is produced using high cell density, DMOS trench technology.
Lowest to $0.1243
ECAD model for STN6303
ON Semiconductor
Surface Mount Ultrafast Power Rectifiers | DIODE GEN PURP 150V 1A SMB
Need more? Email Us
ECAD model for SURS8115T3G
STMicroelectronics
2K 128 x 16 SERIAL MICROWIRE EEPROM
Need more? Email Us
ECAD model for ST93CS57M1013TR
Power Integrations
Energy-Efficient, Off-Line Switcher With Line Compensated Overload Power | IC OFF-LINE SWITCH PWM 8SO
Lowest to $0.5583
ECAD model for TNY286DG
STMicroelectronics
Ultrafast recovery diode
Lowest to $0.0928
ECAD model for STTH2R02
Union Semiconductor
Low Capacitance TVS Diode Array for ESD Protection
Lowest to $0.1319
ECAD model for UESD6V8L5A6
Allegro MicroSystems, LLC
HIGH-VOLTAGE, HIGH-CURRENT DARLINGTON ARRAYS
Lowest to $2.0682
ECAD model for ULQ2803LW
EIC discrete Semiconductors
AUTOMOTIVE SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Need more? Email Us
ECAD model for TPSMC8.2A

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention